The 1492-CABLE025E is a pre-wired cable designed for use with Allen-Bradley 1746-IG16 input and 16-point DC output modules. It features 20 conductors made of #22 AWG wire and includes a 1746-RTB25B connector along with an IFM 20-pin connector. The cable has a length of 2.5 meters (8.2 feet), facilitating quick and reliable connections to PLC I/O modules. This product is part of the Bulletin 1492 wiring system, which is known for reducing wiring time and errors, enhancing troubleshooting capabilities, and simplifying panel design. It is suitable for applications requiring efficient and organized wiring solutions in industrial automation settings.
Pre-wired cable for 1746-IG16 input & 16-pt DC Output Modules, 20 conductors, #22 AWG, w/1746-RTB25B connector & IFM 20-pin connector, length 2.5 meter (8.2 feet)
CABLE, BULLETIN NO: 1492, PRE-WIRED CABLE FOR 8-POINT ISOLATED AND 16-POINT DIGITAL BULLETIN 1746 I/O MODULES, 20 DIGITAL INTERFACE CABLE, 22 AWG, 2.5M (8.2 FT) CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
| Allen-Bradley / Rockwell Automation | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1492-CABLE025E | 344615 |
| Product Name | Digital Cable Connection Products | Cable for Computer Nework Etc… |
| Application | Computer |