Allen-Bradley / Rockwell Automation Servo Motor 1326AB-B420E-21

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 3000 RPM, 1.1 KW, 5 NM, 2.84 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 3000 RPM, 1.1 KW, 5 NM, 2.84 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64984 - Radwell International
Willingboro, NJ, United States
Servo Motor
64984
Servo Motor 64984
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 3000 RPM, 1.1 KW, 5 NM, 2.84 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC PERMANENT MAGNET, 1326AB TORQUE PLUS SERIES, 460/380 VAC, 108 MM FRAME DIAMETER, 3000 RPM, 1.1 KW, 5 NM, 2.84 AMP, IEC METRIC FLANGE WITH KEYWAY, RESOLVER BASED FEEDBACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 64984
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-MK72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
50mm micro linear servo 50:1 - P8-50-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details