Allen-Bradley / Rockwell Automation IEC 9 A Reversing Contactor 104-C09EJ22

Description
104-C Reversing Contactors, 9A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.
Request a Quote Datasheet
Description
104-C Reversing Contactors, 9A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Reversing Contactor - 104-C09EJ22 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Reversing Contactor
104-C09EJ22
IEC 9 A Reversing Contactor 104-C09EJ22
104-C Reversing Contactors, 9A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.

104-C Reversing Contactors, 9A, Line Side, 24V DC (w/Elec. Coil), 1 N.O. 1 N.C.

Supplier's Site Datasheet
Contactor - 9833990 - Radwell International
Willingboro, NJ, United States
Contactor
9833990
Contactor 9833990
REVERSING CONTACTOR, 9 AMP, 24 VDC, 50/60 HZ, 1 NO / 3 NC, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

REVERSING CONTACTOR, 9 AMP, 24 VDC, 50/60 HZ, 1 NO / 3 NC, LINE SIDE COIL TERMINATION, SCREW TERMINALS, MOTOR LOAD, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 104-C09EJ22

ALLEN BRADLEY Contactors & Starters 104-C09EJ22

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 104-C09EJ22 9833990
Product Name IEC 9 A Reversing Contactor Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09ED10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 328917 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Control Voltage 24 volts
Continuous Current 9 amps
View Details
30 A Safety Contactor - 100S-C30EJ31C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 30 amps
View Details
2 suppliers
Contactor - 979085 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Continuous Current 300 amps
View Details