Allen-Bradley / Rockwell Automation IEC Enclosed H Comb Motor Ctlr 103H-AFBB2-DB25X-1

Description
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button
Request a Quote Datasheet
Description
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Enclosed H Comb Motor Ctlr - 103H-AFBB2-DB25X-1 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC Enclosed H Comb Motor Ctlr
103H-AFBB2-DB25X-1
IEC Enclosed H Comb Motor Ctlr 103H-AFBB2-DB25X-1
103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button

103H/107H - Enclosed Compact Combination Starters, 1.6 - 2.5 A, 480V 60Hz Line Voltage, 440V 50Hz / 480V 60Hz Control Voltage, 100-C09, NEMA Type 3/4/12 - IP66 (Metal), Start-Stop Button

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Controllers
Product Number 103H-AFBB2-DB25X-1
Product Name IEC Enclosed H Comb Motor Ctlr
Unlock Full Specs
to access all available technical data

Similar Products

SMC-3 85A Smart Motor Controller - 150-C85NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 85 amps
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details