Allen-Bradley / Rockwell Automation 30 A Safety Contactor 100S-C30D04BC

Description
100S-C Safety Contactor, 30A, Line Side, 110V 50Hz / 120V 60Hz, 3 N.O., 0 N.O. 4 N.C., Bifuracated Contact
Request a Quote Datasheet
Description
100S-C Safety Contactor, 30A, Line Side, 110V 50Hz / 120V 60Hz, 3 N.O., 0 N.O. 4 N.C., Bifuracated Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 A Safety Contactor - 100S-C30D04BC - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
30 A Safety Contactor
100S-C30D04BC
30 A Safety Contactor 100S-C30D04BC
100S-C Safety Contactor, 30A, Line Side, 110V 50Hz / 120V 60Hz, 3 N.O., 0 N.O. 4 N.C., Bifuracated Contact

100S-C Safety Contactor, 30A, Line Side, 110V 50Hz / 120V 60Hz, 3 N.O., 0 N.O. 4 N.C., Bifuracated Contact

Supplier's Site Datasheet
Contactor - 9816990 - Radwell International
Willingboro, NJ, United States
Contactor
9816990
Contactor 9816990
SAFETY CONTACTOR, 30 AMP, 110 VAC @ 50 HZ / 120 VAC @ 60 HZ., 3 NORMALLY OPEN POWER POLES, 0 NORMALLY OPEN CONTACTS AND 4, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

SAFETY CONTACTOR, 30 AMP, 110 VAC @ 50 HZ / 120 VAC @ 60 HZ., 3 NORMALLY OPEN POWER POLES, 0 NORMALLY OPEN CONTACTS AND 4, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT, IEC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100S-C30D04BC 9816990
Product Name 30 A Safety Contactor Contactor
Continuous Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16KA10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 16 amps
View Details
2 suppliers
IEC 12 A Contactor - 100-C12A01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
IEC 9 A Contactor - 100-C09V10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12KG300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details