Allen-Bradley / Rockwell Automation 12 A Safety Contactor 100S-C12EJ14BC

Description
100S-C Safety Contactor, 12A, Line Side, 24V DC (w/Elec. Coil), 3 N.O., 1 N.O. 4 N.C., Bifuracated Contact
Request a Quote
Description
100S-C Safety Contactor, 12A, Line Side, 24V DC (w/Elec. Coil), 3 N.O., 1 N.O. 4 N.C., Bifuracated Contact
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 100S-C12EJ14BC is a 12 A safety contactor designed for use in various industrial applications. It features a line-side connection and operates with a 24V DC electronic coil. The contactor is equipped with three normally open (N.O.) contacts and one normally open and four normally closed (N.O. and N.C.) bifurcated contacts, providing flexibility in circuit design. It is suitable for panel mounting or installation on a 35 mm DIN rail. The product complies with multiple safety standards, including UL, CSA, IEC, and CE marking, ensuring reliability and safety in operation. This contactor is ideal for applications requiring robust control and safety features.

Datasheet Summary
Powered by GS/AI

The 100S-C12EJ14BC is a 12 A safety contactor designed for use in various industrial applications. It features a line-side connection and operates with a 24V DC electronic coil. The contactor is equipped with three normally open (N.O.) contacts and one normally open and four normally closed (N.O. and N.C.) bifurcated contacts, providing flexibility in circuit design. It is suitable for panel mounting or installation on a 35 mm DIN rail. The product complies with multiple safety standards, including UL, CSA, IEC, and CE marking, ensuring reliability and safety in operation. This contactor is ideal for applications requiring robust control and safety features.

Suppliers

Company
Product
Description
Supplier Links
12 A Safety Contactor - 100S-C12EJ14BC - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
12 A Safety Contactor
100S-C12EJ14BC
12 A Safety Contactor 100S-C12EJ14BC
100S-C Safety Contactor, 12A, Line Side, 24V DC (w/Elec. Coil), 3 N.O., 1 N.O. 4 N.C., Bifuracated Contact

100S-C Safety Contactor, 12A, Line Side, 24V DC (w/Elec. Coil), 3 N.O., 1 N.O. 4 N.C., Bifuracated Contact

Supplier's Site Datasheet
Contactor - 21024125 - Radwell International
Willingboro, NJ, United States
Contactor
21024125
Contactor 21024125
SAFETY CONTACTOR, 12 AMP, 24V 50/60 HZ / 24 VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT. FREE 2 YEAR RADWELL WARRANTY

SAFETY CONTACTOR, 12 AMP, 24V 50/60 HZ / 24 VDC ELEC CL, 3 NORMALLY OPEN POWER POLES, 24V DC ELECTRONIC, 1 NOC & 4 NCC, LINE SIDE COIL TERMINATION, BIFURACATED CONTACT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 100S-C12EJ14BC 21024125
Product Name 12 A Safety Contactor Contactor
Continuous Current 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12T10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Contactor - 64572 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Control Voltage 24 volts
Continuous Current 12 amps
View Details
Contactor - 16099614 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
IEC 9 A Contactor - 100-C09VA400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details