Allen-Bradley / Rockwell Automation IEC 30 A Contactor 100-C30EJ10

Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 30A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 30A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 30 A Contactor - 100-C30EJ10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 30 A Contactor
100-C30EJ10
IEC 30 A Contactor 100-C30EJ10
100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 30A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 24V DC Electronic Coil, Screw Terminals, Line Side, 30A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 21019135 - Radwell International
Willingboro, NJ, United States
Contactor
21019135
Contactor 21019135
CONTACTOR, IEC, 30 AMP, 3 POLE, 24 VDC COIL, 1 NO AUXILIARY CONTACT, REPLACES: 100-C30DJ10. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, IEC, 30 AMP, 3 POLE, 24 VDC COIL, 1 NO AUXILIARY CONTACT, REPLACES: 100-C30DJ10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C30EJ10

ALLEN BRADLEY Contactors & Starters 100-C30EJ10

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C30EJ10 21019135
Product Name IEC 30 A Contactor Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12VA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
IEC 60 A Contactor - 100-C60DJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 60 amps
View Details
2 suppliers
IEC 12 A Contactor - 100-C12C01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor - 89456743 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details