Allen-Bradley / Rockwell Automation IEC 16 A Contactor 100-C16D10

Description
100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Allen-Bradley 100-C16D10 is an IEC contactor designed for applications requiring reliable switching of electrical loads. It has a current rating of 16 A and features screw terminals for easy installation. The contactor is equipped with one normally open (N.O.) auxiliary contact, making it suitable for various control applications. It supports both AC and DC coil control, with coil voltage options ranging from 24 to 600V AC and 12 to 250V DC. The product is compliant with multiple safety standards, including UL, CSA, and IEC, ensuring its reliability in industrial environments. This contactor is ideal for engineers seeking a robust solution for motor control and automation tasks.

Datasheet Summary
Powered by GS/AI

The Allen-Bradley 100-C16D10 is an IEC contactor designed for applications requiring reliable switching of electrical loads. It has a current rating of 16 A and features screw terminals for easy installation. The contactor is equipped with one normally open (N.O.) auxiliary contact, making it suitable for various control applications. It supports both AC and DC coil control, with coil voltage options ranging from 24 to 600V AC and 12 to 250V DC. The product is compliant with multiple safety standards, including UL, CSA, and IEC, ensuring its reliability in industrial environments. This contactor is ideal for engineers seeking a robust solution for motor control and automation tasks.

Suppliers

Company
Product
Description
Supplier Links
IEC 16 A Contactor - 100-C16D10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 16 A Contactor
100-C16D10
IEC 16 A Contactor 100-C16D10
100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, Screw Terminals, Line Side, 16A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 329013 - Radwell International
Willingboro, NJ, United States
Contactor
329013
Contactor 329013
CONTACTOR, IEC, 16 AMP, 3 POLE, 110/120 VAC, 50/60 HZ COIL, 1 N/O AUXILIARY. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, IEC, 16 AMP, 3 POLE, 110/120 VAC, 50/60 HZ COIL, 1 N/O AUXILIARY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C16D10

ALLEN BRADLEY Contactors & Starters 100-C16D10

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C16D10 329013
Product Name IEC 16 A Contactor Contactor Contactor
Standard Rating IEC IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09Q10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Contactor/Starter Coil - 10004954 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 230 volts
View Details
Contactor - 82559121 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 4
View Details
IEC 12 A Contactor - 100-C12KF200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details