Allen-Bradley / Rockwell Automation IEC 12 A Contactor 100-C12E10

Description
100-C IEC Contactor, 380V 60Hz, Screw Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet
Description
100-C IEC Contactor, 380V 60Hz, Screw Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 12 A Contactor - 100-C12E10 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 12 A Contactor
100-C12E10
IEC 12 A Contactor 100-C12E10
100-C IEC Contactor, 380V 60Hz, Screw Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 380V 60Hz, Screw Terminals, Line Side, 12A, 1 N.O. 0 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Motor Starters and Contactors
Product Number 100-C12E10
Product Name IEC 12 A Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12ED10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Contactor/Starter Coil - 65911555 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 240 volts
View Details
IEC 9 A Contactor - 100-C09UF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
IEC 12 A Contactor - 100-C12KF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers