Allen-Bradley / Rockwell Automation IEC 9 A Contactor 100-C09KF01

Description
100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Description
100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Allen-Bradley 100-C09KF01 is an IEC contactor designed for applications requiring reliable switching of electrical loads. It has a current rating of 9A and operates at a coil voltage of 230V AC, suitable for 50/60Hz applications. The contactor features screw terminals for secure connections and includes a configuration of 0 normally open (N.O.) and 1 normally closed (N.C.) auxiliary contact. This product is compliant with various standards, including UL, CSA, and IEC, ensuring its suitability for industrial environments. Its compact design allows for panel mounting or installation on a 35 mm DIN rail, making it versatile for different setups. The contactor is part of a broader series that offers additional options for accessories and configurations, enhancing its adaptability for various control applications.

Datasheet Summary
Powered by GS/AI

The Allen-Bradley 100-C09KF01 is an IEC contactor designed for applications requiring reliable switching of electrical loads. It has a current rating of 9A and operates at a coil voltage of 230V AC, suitable for 50/60Hz applications. The contactor features screw terminals for secure connections and includes a configuration of 0 normally open (N.O.) and 1 normally closed (N.C.) auxiliary contact. This product is compliant with various standards, including UL, CSA, and IEC, ensuring its suitability for industrial environments. Its compact design allows for panel mounting or installation on a 35 mm DIN rail, making it versatile for different setups. The contactor is part of a broader series that offers additional options for accessories and configurations, enhancing its adaptability for various control applications.

Suppliers

Company
Product
Description
Supplier Links
IEC 9 A Contactor - 100-C09KF01 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
IEC 9 A Contactor
100-C09KF01
IEC 9 A Contactor 100-C09KF01
100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

100-C IEC Contactor, 230V 50/60Hz, Screw Terminals, Line Side, 9A, 0 N.O. 1 N.C. Auxiliary Contact Configuration, Single Pack

Supplier's Site Datasheet
Contactor - 979305 - Radwell International
Willingboro, NJ, United States
Contactor
979305
Contactor 979305
CONTACTOR,9 AMP,230V 50/60 HZ,AC,3 NORMALLY OPEN POLES,230V AC 50/60 HZ,0 NO CONTACTS & 1 NC CONTACTS,SINGLE PACK,LINE SIDE COIL TERMINATION,SCREW TERMINALS,MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR,9 AMP,230V 50/60 HZ,AC,3 NORMALLY OPEN POLES,230V AC 50/60 HZ,0 NO CONTACTS & 1 NC CONTACTS,SINGLE PACK,LINE SIDE COIL TERMINATION,SCREW TERMINALS,MOTOR LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ALLEN BRADLEY Contactors & Starters 100-C09KF01

ALLEN BRADLEY Contactors & Starters 100-C09KF01

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 100-C09KF01 979305
Product Name IEC 9 A Contactor Contactor Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KD200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
IEC 12 A Contactor - 100-C12KF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
IEC 16 A Contactor - 100-C16EJ300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
IEC 9 A Contactor - 100-C09EQ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details