The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.
Pressure Sensor 0.3PSI (2.07kPa) Differential Male - 0.18" (4.57mm) Tube, Dual 0 mV ~ 20 mV (12V) 4-SIP Module
.3IN ACPC HGRADE DIFF MINI PRESSURE SENSOR
All Sensors Corp. | DigiKey | Heilind Electronics, Inc. | |
---|---|---|---|
Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
Product Number | 0.3 PSI-D-HGRADE-MINI | 442-1065-ND | 0.3 PSI-D-HGRADE-MINI |
Product Name | Pressure Sensor - ACPC Series | Pressure Sensors, Transducers | .3IN ACPC HGRADE DIFF MINI PRESSURE SENSOR |
Device Category | Sensor | Sensor | Sensor |
Measurement Type | Differential | Differential | Differential |
Media | Gas | ||
Signal Output | Analog Voltage; Millivolt Compensated | Analog Voltage; Wheatstone Bridge |