Engineered for use in the hygienic industries, Toftejorg rotary spray heads from Alfa Laval are highly efficient tank-cleaning offer exceptional cleanability, better end-product quality, greater overall output and reduced operating costs.
Cost-effective cleaning
When higher cleaning efficiency than that offered by static spray balls is required, it is easy to upgrade to Toftejorg rotary spray head technology. Simply unclip the static spray ball and replace it with a new clip-on rotary spray head.
As the spray head rotates, its fans produce a variable falling film, which has higher heat and mass transfer coefficients than the falling film produced by the static spray ball. This enables the optimization of cleaning procedures and significant savings on water, chemicals and energy.
Efficient residue removal
To achieve the best cleaning results, Toftejorg rotary spray heads use a spray pattern to ensure the dynamic and effective distribution of rinse water to the inner tank surfaces. The impact from the rotating fans and improved mass and heat transfer provide efficient residue removal after production.
Self-draining and self-cleaning, inside and out, all Toftejorg rotary spray head devices comply with Good Manufacturing Practice.
An economic and environmentally correct choice
With perfectly flushed bearings and crevice-free design, Toftejorg rotary spray heads effectively clean tanks using less water, less energy and less cleaning agents than static spray balls. This not only helps reduce consumption of high-purity water and chemicals, but boosts your company’s environmental profile.
Performance reliability and long service life
Designed with minimal internal pressure loss, Toftejorg rotary spray heads rotate at pressures of less than 0.1 bar; however, the recommended operating pressure is between 2 and 3 bars. For over half a century, rotary spray head technology has proven successful in providing reliable and repeatable cleaning performance and a long service life.
Low maintenance, minimal downtime
Generally speaking, routine inspection is the only maintenance required for Toftejorg rotary spray head devices. These devices are so reliable that a single device in many cases can meet the requirements of a plant over its entire lifetime. No spare parts are likely to be needed for these devices.
High product integrity
To ensure product integrity, all Toftejorg rotary spray head devices are made of safe and non-reactive hygienic materials. All materials made of stainless steel are fully traceable in accordance EC No. 1935/2004. All non-metallic parts used comply with FDA requirements 21CFR § 174; non-metallic parts of rotary spray heads used for the Biopharm applications are certified in accordance with USP Class VI regulations. Upon request, 3.1 certificates can be supplied for those tank cleaning devices that meet the EN10204 standard. The Rotary jet head is also 3A & EHEDG certified.
Total peace of mind with complete documentation for validation
All equipment and components in the Alfa Laval BioPharm portfolio can be supplied with Alfa Laval Q-doc, a comprehensive documentation package that provides full transparency of sourcing, production and supply chains as well as full traceability of all changes in material, manufacturing procedures or spare parts. This smoothes process validation by providing factual support to substantiate GDP (Good Documentation Practice) for every aspect of BioPharm equipment supply and provides customers with high-quality Alfa Laval products backed by a no-risk guarantee.
The Q-doc package comprises equipment manuals, product/performance test, quality and manufacturing procedures, relevant material certificates, traceability documentation, and the necessary parts and service information.This attention to detail maximizes uptime and minimizes risk.
| Alfa Laval Inc. | |
|---|---|
| Product Category | Tank Cleaning Machines |
| Product Number | Sani SB |
| Product Name | Rotary Spray Heads |