Alfa Laval Inc. Cylindrical Filter Baskets ALF

Description
The Alfa Laval Filter (ALF) constitutes a range of automatically selfcleaning filters/strainers, used mainly to protect heat exchangers from clogging and fouling in various applications. ALF is a pressure filter designed to maintain the thermal performance of plate heat exchangers and tubular condensers by making sure there is no debris or other undesirable materials in the water used in secondary cooling systems, via a highly effective automatic flushing set-up. Secondary cooling systems that use Inexpensive, low-grade water have become widely accepted in industry, on ships and offshore installations, petrochemical plants and refineries, in power plants and in district heating and cooling systems. However, such water often contains undesirable particles, organisms and debris that can foul and clog the plate heat exchangers or tubular condensers used in such cooling set-ups. Increase efficiency - protecting against clogging & fouling Such fouling and clogging can have serious effects, reducing the efficiency of heat transfer and limiting the speed at which water can flow through the heat exchanger. This results in conditions in which biological growths can flourish, and surface fouling caused by diminished flow velocities. The Alfa Laval Filter (ALF) is a supremely cost-effective way to avoid all these problems and ensure a reliable supply of clean cooling water. The system provides the major advantage of automatic flushing carried out at regular intervals, without interrupting the filtering process or disturbing cooling operations in any way. This provides crucial peace of mind for those responsible for process equipment downstream from the ALF installation. Reduce energy costs The ALF also provides high filtering capacity with a low pressure drop, which cuts back on energy costs. By also minimizing the pressure drop across both plate heat exchanger and filter, an ALF installation helps reduce the overall costs of an effective cooling package. Because there are so few moving parts, maintenance costs are also low. The ALF pressure filter has a casing made of stainless steel (ALF-S model), fibreglass-reinforce d polyester (ALF-P) or rubber-lined carbon steel (ALF-R), and an internal cylindrical filter basket made of stainless steel. A range of different material specifications and mesh sizes are available. The ALF design has the inlet directly in line with the filter and the outlet at a 90º angle. This ensures easy access to the filter basket without removing the connections, and makes it ideal for installation on any 90º pipe bend close to the equipment to be protected.
Description
The Alfa Laval Filter (ALF) constitutes a range of automatically selfcleaning filters/strainers, used mainly to protect heat exchangers from clogging and fouling in various applications. ALF is a pressure filter designed to maintain the thermal performance of plate heat exchangers and tubular condensers by making sure there is no debris or other undesirable materials in the water used in secondary cooling systems, via a highly effective automatic flushing set-up. Secondary cooling systems that use Inexpensive, low-grade water have become widely accepted in industry, on ships and offshore installations, petrochemical plants and refineries, in power plants and in district heating and cooling systems. However, such water often contains undesirable particles, organisms and debris that can foul and clog the plate heat exchangers or tubular condensers used in such cooling set-ups. Increase efficiency - protecting against clogging & fouling Such fouling and clogging can have serious effects, reducing the efficiency of heat transfer and limiting the speed at which water can flow through the heat exchanger. This results in conditions in which biological growths can flourish, and surface fouling caused by diminished flow velocities. The Alfa Laval Filter (ALF) is a supremely cost-effective way to avoid all these problems and ensure a reliable supply of clean cooling water. The system provides the major advantage of automatic flushing carried out at regular intervals, without interrupting the filtering process or disturbing cooling operations in any way. This provides crucial peace of mind for those responsible for process equipment downstream from the ALF installation. Reduce energy costs The ALF also provides high filtering capacity with a low pressure drop, which cuts back on energy costs. By also minimizing the pressure drop across both plate heat exchanger and filter, an ALF installation helps reduce the overall costs of an effective cooling package. Because there are so few moving parts, maintenance costs are also low. The ALF pressure filter has a casing made of stainless steel (ALF-S model), fibreglass-reinforce d polyester (ALF-P) or rubber-lined carbon steel (ALF-R), and an internal cylindrical filter basket made of stainless steel. A range of different material specifications and mesh sizes are available. The ALF design has the inlet directly in line with the filter and the outlet at a 90º angle. This ensures easy access to the filter basket without removing the connections, and makes it ideal for installation on any 90º pipe bend close to the equipment to be protected.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Filter Baskets - ALF - Alfa Laval Inc.
Scarborough, Ontario, Canada
Cylindrical Filter Baskets
ALF
Cylindrical Filter Baskets ALF
The Alfa Laval Filter (ALF) constitutes a range of automatically selfcleaning filters/strainers, used mainly to protect heat exchangers from clogging and fouling in various applications. ALF is a pressure filter designed to maintain the thermal performance of plate heat exchangers and tubular condensers by making sure there is no debris or other undesirable materials in the water used in secondary cooling systems, via a highly effective automatic flushing set-up. Secondary cooling systems that use Inexpensive, low-grade water have become widely accepted in industry, on ships and offshore installations, petrochemical plants and refineries, in power plants and in district heating and cooling systems. However, such water often contains undesirable particles, organisms and debris that can foul and clog the plate heat exchangers or tubular condensers used in such cooling set-ups. Increase efficiency - protecting against clogging & fouling Such fouling and clogging can have serious effects, reducing the efficiency of heat transfer and limiting the speed at which water can flow through the heat exchanger. This results in conditions in which biological growths can flourish, and surface fouling caused by diminished flow velocities. The Alfa Laval Filter (ALF) is a supremely cost-effective way to avoid all these problems and ensure a reliable supply of clean cooling water. The system provides the major advantage of automatic flushing carried out at regular intervals, without interrupting the filtering process or disturbing cooling operations in any way. This provides crucial peace of mind for those responsible for process equipment downstream from the ALF installation. Reduce energy costs The ALF also provides high filtering capacity with a low pressure drop, which cuts back on energy costs. By also minimizing the pressure drop across both plate heat exchanger and filter, an ALF installation helps reduce the overall costs of an effective cooling package. Because there are so few moving parts, maintenance costs are also low. The ALF pressure filter has a casing made of stainless steel (ALF-S model), fibreglass-reinforce d polyester (ALF-P) or rubber-lined carbon steel (ALF-R), and an internal cylindrical filter basket made of stainless steel. A range of different material specifications and mesh sizes are available. The ALF design has the inlet directly in line with the filter and the outlet at a 90º angle. This ensures easy access to the filter basket without removing the connections, and makes it ideal for installation on any 90º pipe bend close to the equipment to be protected.

The Alfa Laval Filter (ALF) constitutes a range of automatically selfcleaning filters/strainers, used mainly to protect heat exchangers from clogging and fouling in various applications.


ALF is a pressure filter designed to maintain the thermal performance of plate heat exchangers and tubular condensers by making sure there is no debris or other undesirable materials in the water used in secondary cooling systems, via a highly effective automatic flushing set-up. Secondary cooling systems that use Inexpensive, low-grade water have become widely accepted in industry, on ships and offshore installations, petrochemical plants and refineries, in power plants and in district heating and cooling systems. However, such water often contains undesirable particles, organisms and debris that can foul and clog the plate heat exchangers or tubular condensers used in such cooling set-ups.

Increase efficiency - protecting against clogging & fouling

Such fouling and clogging can have serious effects, reducing the efficiency of heat transfer and limiting the speed at which water can flow through the heat exchanger. This results in conditions in which biological growths can flourish, and surface fouling caused by diminished flow velocities.

The Alfa Laval Filter (ALF) is a supremely cost-effective way to avoid all these problems and ensure a reliable supply of clean cooling water. The system provides the major advantage of automatic flushing carried out at regular intervals, without interrupting the filtering process or disturbing cooling operations in any way. This provides crucial peace of mind for those responsible for process equipment downstream from the ALF installation.

Reduce energy costs

The ALF also provides high filtering capacity with a low pressure drop, which cuts back on energy costs. By also minimizing the pressure drop across both plate heat exchanger and filter, an ALF installation helps reduce the overall costs of an effective cooling package. Because there are so few moving parts, maintenance costs are also low.

The ALF pressure filter has a casing made of stainless steel (ALF-S model), fibreglass-reinforced polyester (ALF-P) or rubber-lined carbon steel (ALF-R), and an internal cylindrical filter basket made of stainless steel. A range of different material specifications and mesh sizes are available.

The ALF design has the inlet directly in line with the filter and the outlet at a 90º angle. This ensures easy access to the filter basket without removing the connections, and makes it ideal for installation on any 90º pipe bend close to the equipment to be protected.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Filter Elements
Product Number ALF
Product Name Cylindrical Filter Baskets
Application / Industry Power Generation
Unlock Full Specs
to access all available technical data

Similar Products

Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 512730 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series - C-309-S - Parker Sporlan Division
Specs
Application / Industry Liquid Line
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details