ALPHA WS-945CPS is a water-soluble solder paste designed for fine-pitch and high-density semiconductor applications, utilizing Type 6 and Type 7 solder powders to achieve superior stencil printing performance in apertures below 50 µm. It meets IPC Class 3 voiding standards and is formulated to be halogen-free, halide-free, and PFAS-free while complying with RoHS Directive 2011/65/EU. The paste has a viscosity of 1100 to 1500 Poise at 10 RPM, an activity level classified as ORH0 per IPC-J-STD-004, and a stencil life of 8 hours at 50% RH and 23°C. It is packaged in 300g and 500g jars or 30cc syringes, and requires refrigerated storage at 0 to 10°C with a 3-month shelf life. The recommended reflow profile includes a nitrogen atmosphere with oxygen levels ≤100 ppm, a soak of 60 to 90 seconds between 135°C and 175°C, and a time above melting point not exceeding 45 to 60 seconds.
Product Overview
ALPHA WS-945CPS is specifically designed for System-in-Package (SiP) applications involving numerous small components. It is optimized for the smallest solder powders, including Types 6 and 7, and is compatible with a wide range of lead-free solder alloys, making it an ideal solution for devices with precise and diverse requirements.
Product Features
Reliable
Consistent printing performance with apertures as small as 50μm, using a 25μm stencil.
Print Performance
Excellent repeatability in print volume deposition.
Meets Requirements
Compliance with IPC 7095 Class III voiding requirements.
Featured Applications
High Density
ALPHA® WS945CPS SAC305 Type 7 solder paste is designed for fine-pitch and high-density applications, providing excellent print resolution.
Fine Pitch
ALPHA® WS945CPS SAC305 Type 7 solder paste is designed for fine-pitch and high-density applications.
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | ALPHA ® WS-945CPS Solder Paste |
| Product Name | Semiconductor Solder Pastes for Electronics |
| Joining Process / Product Form | Braze or solder in the form of a paste.; Powder |