ALPHA Telecore XL-825 is a no-clean cored wire solder designed for hand and robotic soldering in commercial applications requiring JIS Grade AA compliance, with halide content below 1,000 ppm. It features a 2.2% flux content, SAC305 or proprietary SACXPlus alloy options, and a melting range of 217 to 228 °C. The product exhibits fast wetting, low spatter, and clear non-tacky residue, supporting high first-pass yields and easy inspection. It meets JIS Z 3197 and IPC J-STD-004A/B ROL1 standards, with SIR performance above 1.0 × 10¹¹ Ω and WER Class AA >1000 ohm-m. The solder wire is suitable for electronics manufacturing in automotive, consumer, and computing applications and is stored at 0 to 40 °C with a three-year shelf life.
Product Overview
ALPHA Telecore XL-825 is suitable for use in any commercial no-clean hand soldering application that specifies compliance to JIS grade AA standard. It offers the balance of high Surface Insulation Resistance (SIR) reliability and excellent spread characteristics. The pay off is not only an excellent soldering performance, but also a reliable material that is able to comply to IPC flux ROL1 classification.
ALPHA Telecore XL-825's fast wetting and low spattering characteristics make it excellent for manual assembly and drag soldering applications. It is safe to use and operator friendly. Inspection is also made easier by its clear residue.
Product Features
Very fast wetting: Excellent for Drag Soldering
Very low flux spatter: Safe to Use
Good Spread Characteristics: Excellent First Pass Solder Joints
Very Low Level of Fumes
Clear Non-Tacky Residue
Clear non-tacky residue: Provides good joint appearance and makes inspection easy
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | ALPHA ® Telecore XL-825 Cored Wire |
| Product Name | Cored Solder Wire for Electronics |
| Joining Process / Product Form | Flux Cored Wire |