ALPHA JP-500 is a lead-free, zero halogen, no-clean solder paste designed for jet printing applications in PCB assembly. It is formulated for use with Mycronic Jet Printers and features SAC305 or SAC405 alloy powders in Type 5 or Type 6 particle sizes, packaged in Iwashita 30 cc dispensers. The paste supports dot diameters from 0.33 mm to 0.47 mm and volumes from 5 nl to 15 nl, with deposit repeatability as low as 3.5% for 0603 components and 4% for QFP100C. It achieves a jetting rate of 30,000 components per hour and maintains single dot accuracy of 80 μm at Cpk=1.33. Fully compliant with IPC J-STD-004 ROL0 classification, it meets IPC 7095 Class III voiding requirements and passes SIR tests per IPC J-STD-004A and Bellcore GR78-CORE with electrical resistances exceeding 10^11 ohms. The formulation is halogen-free, with halide content below 50 ppm, and delivers high first-pass yields without nitrogen reflow.
Product Overview
ALPHA JP-500 is formulated to deliver excellent visual joint cosmetics and is rated ROL0 per IPC J-STD-004. ALPHA JP-500 features a rheology capable of standard dispensing or jetting.
This paste is formulated to offer best-in-class in-circuit pin test yields and high electrochemical reliability. ALPHA JP-500 offers outstanding reflow process window and solderability across all traditional surface finishes.
Product Features
Deposit Capability and Processability of Circular Dimensions
Deposit capability and processability of circular dimensions down to 0.25mm (0.010”).
Excellent Deposit Consistency with High Process Capability Index
Excellent deposit consistency with high process capability index across all board designs.
Reduction in Random Solder Balling Levels, Increasing First-Time Yield
Excellent Pin-Testability
Available in Type 5 and Type 6 Powders
| MacDermid Alpha Electronics Solutions | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | ALPHA ® JP-500 |
| Product Name | Solder Paste Materials for Printed Circuit Boards (PCB) |
| Joining Process / Product Form | Braze or solder in the form of a paste.; Powder |