Airmar Technology Corporation TM265LM Chirp-ready Transom Mount TM265LM

Description
1 kW The TM265LM, Chirp-ready transom mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium frequency from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° port-starboard beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Transom mount stainless steel bracket for installation on boats of all propulsion types SEALCAST™, seamless, urethane housing for long life in the water Also available as in-hull (M265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and pocket (PM265LM) mounts Patented Xducer ID® technology
Description
1 kW The TM265LM, Chirp-ready transom mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium frequency from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° port-starboard beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Transom mount stainless steel bracket for installation on boats of all propulsion types SEALCAST™, seamless, urethane housing for long life in the water Also available as in-hull (M265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and pocket (PM265LM) mounts Patented Xducer ID® technology
Datasheet
Datasheet Summary
Powered by GS/AI

The TM265LM Chirp-ready Transom Mount transducer from Airmar Technology Corporation is designed for mid to deep-water fishing applications. It operates across a low frequency range of 42 to 65 kHz and a medium frequency range of 85 to 135 kHz, providing a total bandwidth of 73 kHz. The transducer features a maximum depth capability of 3,000 feet for low frequency and 1,500 feet for medium frequency, making it suitable for various fishing conditions.

With a beamwidth ranging from 25° to 16° for low frequency and 16° to 11° for medium frequency, the TM265LM offers effective target separation and bottom discrimination. It includes a depth and fast-response water-temperature sensor, enhancing its functionality for anglers. The stainless steel transom mount allows for easy installation on boats of all propulsion types, and the SEALCASTT seamless urethane housing ensures durability in marine environments. This transducer is a viable option for engineers seeking reliable performance in deep to mid-depth fishing scenarios.

Datasheet Summary
Powered by GS/AI

The TM265LM Chirp-ready Transom Mount transducer from Airmar Technology Corporation is designed for mid to deep-water fishing applications. It operates across a low frequency range of 42 to 65 kHz and a medium frequency range of 85 to 135 kHz, providing a total bandwidth of 73 kHz. The transducer features a maximum depth capability of 3,000 feet for low frequency and 1,500 feet for medium frequency, making it suitable for various fishing conditions.

With a beamwidth ranging from 25° to 16° for low frequency and 16° to 11° for medium frequency, the TM265LM offers effective target separation and bottom discrimination. It includes a depth and fast-response water-temperature sensor, enhancing its functionality for anglers. The stainless steel transom mount allows for easy installation on boats of all propulsion types, and the SEALCASTT seamless urethane housing ensures durability in marine environments. This transducer is a viable option for engineers seeking reliable performance in deep to mid-depth fishing scenarios.

Suppliers

Company
Product
Description
Supplier Links
TM265LM Chirp-ready Transom Mount - TM265LM - Airmar Technology Corporation
Milford, NH, United States
TM265LM Chirp-ready Transom Mount
TM265LM
TM265LM Chirp-ready Transom Mount TM265LM
1 kW The TM265LM, Chirp-ready transom mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths. The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium frequency from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep to mid-depth performance Low frequency: 42 to 65 kHz 25° to 16° port-starboard beamwidth Maximum depth of 914 m (3000') Medium frequency: 85 to 135 kHz 16° to 11° beamwidth Maximum depth of 457 m (1500') 73 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths Transom mount stainless steel bracket for installation on boats of all propulsion types SEALCAST™, seamless, urethane housing for long life in the water Also available as in-hull (M265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and pocket (PM265LM) mounts Patented Xducer ID® technology

1 kW

The TM265LM, Chirp-ready transom mount is a perfect mid to deep-depth transducer. The huge bandwidth includes many of the most popular frequencies for targeting top gamefish. This 1 kW powerhouse delivers clear target details, bottom discrimination, as well as bait and game-fish separation at all depths.

The low-frequency band of 42 to 65 kHz provides deep-water performance down to 914 m (3000'). It is a good choice when scouting an area or fishing in deeper depths. The medium frequency from 85 to 135 kHz is excellent for identifying targets suspended close to the bottom, on structure, and within the water column.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep to mid-depth performance
  • Low frequency: 42 to 65 kHz
    • 25° to 16° port-starboard beamwidth
    • Maximum depth of 914 m (3000')
  • Medium frequency: 85 to 135 kHz
    • 16° to 11° beamwidth
    • Maximum depth of 457 m (1500')
  • 73 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50, 88, and 107 kHz plus everything else in the bandwidths
  • Transom mount stainless steel bracket for installation on boats of all propulsion types
  • SEALCAST™, seamless, urethane housing for long life in the water
  • Also available as in-hull (M265LM), cavity/welded-tank (CM265LM), thru-hull (B265LM), and pocket (PM265LM) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number TM265LM
Product Name TM265LM Chirp-ready Transom Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

B175M Chirp-ready Tilted Element Thru-hull - B175M - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 457 m (1500 ft)
View Details
Oceanographic Bottom Profiling Transducers - TR-1075 - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 2.5 to 10 kHz
Maximum Operational Depth 600 m (1969 ft)
View Details
TC2149 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 195 to 205 kHz
Resonance Frequency 50 kHz
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details