Speed and Temperature
The ST63 easily adds speed and temperature to any analog display. It is used with instruments that allow separate depth, speed, and temperature inputs. Both the paddlewheel and electronics are contained in the paddlewheel carrier. A mounting bracket is available for standalone transom installations.
Features
Speed and fast-response water-temperature sensing
Accurate, linear-pulse output over a speed range of 1 to 50 knots (1 to 58 MPH)
Transom mount sensor designed with shear-pin yoke that fractures when excessive force is applied to the paddlewheel
Shear-pin yoke is easy and inexpensive to replace
Also mounts onto discontinued, P37, transom-mount, depth sensor
Chemical and impact-resistant, plastic housing
Options
Temperature sensor with ground contact to water
Speed and Temperature
The ST63 easily adds speed and temperature to any analog display. It is used with instruments that allow separate depth, speed, and temperature inputs. Both the paddlewheel and electronics are contained in the paddlewheel carrier. A mounting bracket is available for standalone transom installations.
Features
- Speed and fast-response water-temperature sensing
- Accurate, linear-pulse output over a speed range of 1 to 50 knots (1 to 58 MPH)
- Transom mount sensor designed with shear-pin yoke that fractures when excessive force is applied to the paddlewheel
- Shear-pin yoke is easy and inexpensive to replace
- Also mounts onto discontinued, P37, transom-mount, depth sensor
- Chemical and impact-resistant, plastic housing
Options
- Temperature sensor with ground contact to water