Airmar Technology Corporation R409LWM Ultra-wide Chirp-ready Thru-hull External Mount R409LWM

Description
2 kW Today’s top billfish-tournament captains are calling Airmar’s R409LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before. Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams. Features Depth and fast-response water-temperature sensing 2 kW of power Low frequency: 40 to 60 kHz 40° beamwidth for ultra-wide coverage Maximum depth of 1219 m (4000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 70 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance at higher speeds Also available as a pocket/keel/welded-t ank (PM411LWM) mount Patented Xducer ID® technology
Datasheet
Description
2 kW Today’s top billfish-tournament captains are calling Airmar’s R409LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before. Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams. Features Depth and fast-response water-temperature sensing 2 kW of power Low frequency: 40 to 60 kHz 40° beamwidth for ultra-wide coverage Maximum depth of 1219 m (4000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 70 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance at higher speeds Also available as a pocket/keel/welded-t ank (PM411LWM) mount Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R409LWM Ultra-wide Chirp-ready Thru-hull External Mount - R409LWM - Airmar Technology Corporation
Milford, NH, United States
R409LWM Ultra-wide Chirp-ready Thru-hull External Mount
R409LWM
R409LWM Ultra-wide Chirp-ready Thru-hull External Mount R409LWM
2 kW Today’s top billfish-tournament captains are calling Airmar’s R409LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before. Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams. Features Depth and fast-response water-temperature sensing 2 kW of power Low frequency: 40 to 60 kHz 40° beamwidth for ultra-wide coverage Maximum depth of 1219 m (4000') Medium frequency: 80 to 130 kHz 13° to 8° beamwidth Maximum depth of 914 m (3000') 70 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth Urethane housing with fairing for optimal performance at higher speeds Also available as a pocket/keel/welded-t ank (PM411LWM) mount Patented Xducer ID® technology

2 kW

Today’s top billfish-tournament captains are calling Airmar’s R409LWM their “go to” transducer for seeking out targets and pinpointing them in deep water. This ultra-wide transducer features a 40° beamwidth for an amazing amount of fish-finding coverage under the boat. Coupling the low-frequency range of 40 to 60 kHz with the medium range of 80 to 130 kHz, this tournament-series transducer reveals more fish in the water column than ever before.

Captains are pairing this transducer with a PM275LHW or a B175HW for a combined package covering low to high frequencies with both wide and narrow beams.

Features


  • Depth and fast-response water-temperature sensing
  • 2 kW of power
  • Low frequency: 40 to 60 kHz
    • 40° beamwidth for ultra-wide coverage
    • Maximum depth of 1219 m (4000')
  • Medium frequency: 80 to 130 kHz
    • 13° to 8° beamwidth
    • Maximum depth of 914 m (3000')
  • 70 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • Urethane housing with fairing for optimal performance at higher speeds
  • Also available as a pocket/keel/welded-tank (PM411LWM) mount
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number R409LWM
Product Name R409LWM Ultra-wide Chirp-ready Thru-hull External Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

TC2129 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 36 to 40 kHz
Resonance Frequency 38 kHz
View Details
Acoustic Release Transponder -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 7 to 35 kHz
Transmit Sensitivity 190 dB re µPa/V
View Details
M192-15 Survey or Navigation Transducer - M192-15 - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 15 kHz
Power Capability 1000 watts
View Details
Deep Ocean Transducers - TR-1055 - Massa Products Corporation
Massa Products Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 8 to 16 kHz
Receive Sensitivity -183 dB re V/µPa
View Details