Airmar Technology Corporation PM275LHW Wide-beam Chirp-ready Pocket Mount PM275LHW

Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready PM275LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). The low-frequency band and 1 kW of power also support great deep-water performance. Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance from the low frequency Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 150 to 250 kHz 25° constant beamwidth Maximum depth of 152 m (500') 123 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation High wide beamwidth yields more coverage for detecting fish in the upper-water column Bronze housing designed for custom pocket mounting Also available as thru-hull (B275LHW) and transom (TM275LHW) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready PM275LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). The low-frequency band and 1 kW of power also support great deep-water performance. Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance from the low frequency Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 150 to 250 kHz 25° constant beamwidth Maximum depth of 152 m (500') 123 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation High wide beamwidth yields more coverage for detecting fish in the upper-water column Bronze housing designed for custom pocket mounting Also available as thru-hull (B275LHW) and transom (TM275LHW) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM275LHW Wide-beam Chirp-ready Pocket Mount - PM275LHW - Airmar Technology Corporation
Milford, NH, United States
PM275LHW Wide-beam Chirp-ready Pocket Mount
PM275LHW
PM275LHW Wide-beam Chirp-ready Pocket Mount PM275LHW
1 kW Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready PM275LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers. The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). The low-frequency band and 1 kW of power also support great deep-water performance. Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage. Features Depth and fast-response water-temperature sensing 1 kW of power for great deep-water performance from the low frequency Low frequency: 42 to 65 kHz 25° to 16° beamwidth Maximum depth of 914 m (3000') High frequency: 150 to 250 kHz 25° constant beamwidth Maximum depth of 152 m (500') 123 kHz of total bandwidth from one transducer Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation High wide beamwidth yields more coverage for detecting fish in the upper-water column Bronze housing designed for custom pocket mounting Also available as thru-hull (B275LHW) and transom (TM275LHW) mounts Patented Xducer ID® technology

1 kW

Get more coverage under your boat with Airmar’s unique wide-beam, low and high-frequency, Chirp-ready PM275LHW. The high band operates across a frequency range of 150 to 250 kHz and has a fixed 25° beam for all frequencies which results in superior resolution. The constantly wide beam provides twice the coverage and clear fish arches on the display compared to most high-frequency, narrow-beam transducers.

The high wide is the ideal choice for both inshore and pelagic fishing, where resolution and maximum coverage under the boat are essential down to 152 m (500'). The low-frequency band and 1 kW of power also support great deep-water performance. Get the best of both worlds with Airmar’s Chirp-ready transducer with wide-beam coverage.

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power for great deep-water performance from the low frequency
  • Low frequency: 42 to 65 kHz
    • 25° to 16° beamwidth
    • Maximum depth of 914 m (3000')
  • High frequency: 150 to 250 kHz
    • 25° constant beamwidth
    • Maximum depth of 152 m (500')
  • 123 kHz of total bandwidth from one transducer
  • Covers popular fishing frequencies of 50 and 200 kHz plus everything else in the bandwidth
  • High frequency delivers superior shallow-water performance, bottom detail, and fish-target separation
  • High wide beamwidth yields more coverage for detecting fish in the upper-water column
  • Bronze housing designed for custom pocket mounting
  • Also available as thru-hull (B275LHW) and transom (TM275LHW) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number PM275LHW
Product Name PM275LHW Wide-beam Chirp-ready Pocket Mount
Transducer Style Transmitter / Receiver Combination
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Beacon -  - Cable & Supplies, Inc.
Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 18 to 55 kHz
Transmit Sensitivity 188 dB re µPa/V
View Details
UST800 Ultrasonic Smart™ Sensor Thru-hull -  - Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Maximum Side Dimension or Diameter 2.01 inch (51 mm)
Weight 3.09 to 3.97 lbs (1.4 to 1.8 kg)
View Details
Deep Water Profiling Transducers - TR-1077A - Massa Products Corporation
Specs
Transducer Style Projector / Transmitter Only
Frequency Range 3.5 kHz
Maximum Operational Depth 6096 m (20000 ft)
View Details
Deep Tow Synthetic Aperture Sonar - SAMS-DT6000 - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Power Capability 1200 watts
Maximum Operational Depth 6000 m (19685 ft)
View Details