Airmar Technology Corporation B260 Traditional/CW Thru-hull B260

Description
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat. The thru-hull, B260 model has a bronze housing and is also available in stainless steel (SS260) for installation in metal hulls. Installed with the included, custom-fitting, High-performance Fairing, the B260 gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 762 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Bronze housing with High-performance Fairing for optimal performance at speed Also available in transom (TM260), in-hull (M260), and stainless steel thru-hull (SS260) mounts Patented Xducer ID® technology
Datasheet
Description
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat. The thru-hull, B260 model has a bronze housing and is also available in stainless steel (SS260) for installation in metal hulls. Installed with the included, custom-fitting, High-performance Fairing, the B260 gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 762 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Bronze housing with High-performance Fairing for optimal performance at speed Also available in transom (TM260), in-hull (M260), and stainless steel thru-hull (SS260) mounts Patented Xducer ID® technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
B260 Traditional/CW Thru-hull - B260 - Airmar Technology Corporation
Milford, NH, United States
B260 Traditional/CW Thru-hull
B260
B260 Traditional/CW Thru-hull B260
1 kW The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat. The thru-hull, B260 model has a bronze housing and is also available in stainless steel (SS260) for installation in metal hulls. Installed with the included, custom-fitting, High-performance Fairing, the B260 gives excellent results at speeds up to 30 knots (34 MPH). Features Depth and fast-response water-temperature sensing 1 kW of power Dual-frequency elements: 50 kHz with a 19° beamwidth for depth performance to 762 m (2500') 200 kHz with a 6° beamwidth for depth performance to 294 m (1000') Available with a diplexer for single-transmission- line fishfinders and without a diplexer for dual-transmission-li ne fishfinders Bronze housing with High-performance Fairing for optimal performance at speed Also available in transom (TM260), in-hull (M260), and stainless steel thru-hull (SS260) mounts Patented Xducer ID® technology

1 kW

The performance of Airmar’s "1 kW, 260 family" of transducers is legendary. The combination of power and sensitivity has made this the high-performing transducer of choice with conventional fishfinders. Operating at 50 and 200 kHz, the narrow, 6° beam at 200 kHz provides excellent target resolution and crisp images of fish holding tight to wrecks and reefs. The 50 kHz is excellent at deep-water detection, and its wide, 19° beam yields broad coverage under the boat.

The thru-hull, B260 model has a bronze housing and is also available in stainless steel (SS260) for installation in metal hulls. Installed with the included, custom-fitting, High-performance Fairing, the B260 gives excellent results at speeds up to 30 knots (34 MPH).

Features


  • Depth and fast-response water-temperature sensing
  • 1 kW of power
  • Dual-frequency elements:
    • 50 kHz with a 19° beamwidth for depth performance to 762 m (2500')
    • 200 kHz with a 6° beamwidth for depth performance to 294 m (1000')
  • Available with a diplexer for single-transmission-line fishfinders and without a diplexer for dual-transmission-line fishfinders
  • Bronze housing with High-performance Fairing for optimal performance at speed
  • Also available in transom (TM260), in-hull (M260), and stainless steel thru-hull (SS260) mounts
  • Patented Xducer ID® technology
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Underwater Acoustic Transducers
Product Number B260
Product Name B260 Traditional/CW Thru-hull
Transducer Style Transmitter / Receiver Combination
Power Capability 1000 watts
Maximum Operational Depth 762 m (2500 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Underwater Acoustic Measurement and Recording System -  - Cable & Supplies, Inc.
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 20 to 35 kHz
Transmit Sensitivity 185 to 190 dB re µPa/V
View Details
TC3029 -  - RESON
Specs
Transducer Style Transmitter / Receiver Combination
Resonance Frequency 500 kHz
Transmit Sensitivity 164 dB re µPa/V
View Details
3D Multibeam Sonar - SEAPIX - Exail
Specs
Transducer Style Transmitter / Receiver Combination
Features Multiple Frequencies
View Details
AR50CH Airducer® Transducer - 39-050-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Transducer Style Transmitter / Receiver Combination
Frequency Range 50 kHz
Transmit Sensitivity 106 dB re µPa/V
View Details