Airmar Technology Corporation ARK120-THD Airducer® Transducer 39-117-0-01

Description
ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve
Datasheet
Description
ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARK120-THD Airducer® Transducer - 39-117-0-01 - Airmar Technology Corporation
Milford, NH, United States
ARK120-THD Airducer® Transducer
39-117-0-01
ARK120-THD Airducer® Transducer 39-117-0-01
ARK120-THD Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Features Rugged one-piece PVDF housing is U.S. FDA compliant Threaded design allows for installation in various applications Standard internal shielding 8 mm M3 PCB standoffs Options Nut—1.5" BSP thread Complete assembly available with standard cable lengths 10 Kω thermistors for temperature compensation 12 mm extension sleeve

ARK120-THD Airducer® Transducer

Applications

  • Level measurement in chemically aggressive environments
  • Food and beverage processing

Features

  • Rugged one-piece PVDF housing is U.S. FDA compliant
  • Threaded design allows for installation in various applications
  • Standard internal shielding
  • 8 mm M3 PCB standoffs

Options

  • Nut—1.5" BSP thread
  • Complete assembly available with standard cable lengths
  • 10 KΩ thermistors for temperature compensation
  • 12 mm extension sleeve
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-117-0-01
Product Name ARK120-THD Airducer® Transducer
Application Level measurement; Food and beverage processing
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Immersible Transducer - UPI 1214-25 - Ultrasonic Power Corporation
Specs
Application Ultrasonic Cleaning / Liquid Processing
Transducer Style Immersible
View Details
ARK50-THD Airducer® Transducer - 39-094-0-01 - Airmar Technology Corporation
Specs
Application Level measurement; Food and beverage processing; Flow monitoring
Beam Angle 10 degrees
Measurement Range 300 to 15000 mm (11.81 to 591 inch)
View Details
Dual Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Transducer Style Dual
Features & Format Sliding Probe
View Details
Enclose Type Ultrasonic Transducer/ 40KHZ - TC0033-208 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Application Parking system, reversing detection system, blind spot information system,
View Details