ARK75-THD Airducer® Transducer
Applications
Level measurement in chemically aggressive environments
Food and beverage processing
Flow monitoring
Features
Rugged one-piece PVDF housing is U.S. FDA compliant
Threaded design allows for installation in various applications
Standard internal shielding
8 mm M3 PCP standoffs
Options
Nut—1.5" BSP thread
Complete assembly available with standard cable lengths
10 Kω thermistors temperature compensation
12 mm extension sleeve
Mounting caps available in BSP, NPT, or M32 threads
ARK75-THD Airducer® Transducer
Applications
Level measurement in chemically aggressive environments
Food and beverage processing
Flow monitoring
Features
Rugged one-piece PVDF housing is U.S. FDA compliant
Threaded design allows for installation in various applications
Standard internal shielding
8 mm M3 PCP standoffs
Options
Nut—1.5" BSP thread
Complete assembly available with standard cable lengths
10 KΩ thermistors temperature compensation
12 mm extension sleeve
Mounting caps available in BSP, NPT, or M32 threads