Airmar Technology Corporation AR41 Airducer® Ultrasonic Transducer 39-022-0-01

Description
AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistors are optional for temperature compensation
Datasheet
Description
AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistors are optional for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AR41 Airducer® Ultrasonic Transducer - 39-022-0-01 - Airmar Technology Corporation
Milford, NH, United States
AR41 Airducer® Ultrasonic Transducer
39-022-0-01
AR41 Airducer® Ultrasonic Transducer 39-022-0-01
AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly available with standard cable lengths Mounting cap available in BSP, NPT, or M32 threads Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistors are optional for temperature compensation

AR41 Airducer® Transducer

Applications

  • Level measurement
  • Proximity
  • Obstacle avoidance
  • Traffic control
  • Flow measurement

Features

  • Rugged sealed construction
  • Housing design will accommodate transceiver and signal processing electronics
  • Standard internal shielding

Options

  • Complete assembly available with standard cable lengths
  • Mounting cap available in BSP, NPT, or M32 threads
  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistors are optional for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-022-0-01
Product Name AR41 Airducer® Ultrasonic Transducer
Application Level measurement; Proximity; Obstacle avoidance; Traffic control; Flow measurement
Unlock Full Specs
to access all available technical data

Similar Products

Dual Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Transducer Style Dual
Features & Format Sliding Probe
View Details
Angle Beam Probe - 2.25L128-I3 - Evident Scientific
Specs
Transducer Style Array; Immersible
View Details
Rack Gas Flow Meter - FLUXUS® G709 - FLEXIM AMERICAS Corp.
Specs
Application General Purpose
View Details