Airmar Technology Corporation AT75 Airducer® Transducer 39-017-1-01

Description
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet
Description
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT75 Airducer® Transducer - 39-017-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT75 Airducer® Transducer
39-017-1-01
AT75 Airducer® Transducer 39-017-1-01
AT75 Airducer® Transducer Applications Level measurement Open channel flow Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options AR style with threaded cap available Complete assembly or kit versions Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation

AT75 Airducer® Transducer

Applications

  • Level measurement
  • Open channel flow
  • Proximity
  • Obstacle avoidance
  • Robotics

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications

Options

  • AR style with threaded cap available
  • Complete assembly or kit versions
  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-017-1-01
Product Name AT75 Airducer® Transducer
Application Level measurement; Open Channel Flow; Proximity; Obstacle avoidance; Robotics
Unlock Full Specs
to access all available technical data

Similar Products

Contact Transducer - A102S-RM - Evident Scientific
Specs
Application General Purpose
Transducer Style Contact
View Details
ATK120 Airducer® Transducer - 39-110-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Automation control; Food and beverage processing; Proximity sensing; Obstacle avoidance
Beam Angle 10 degrees
Measurement Range 150 to 5000 mm (5.91 to 197 inch)
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - ST-H - Siemens Process Instrumentation
Specs
Application Chemical storage, liquid tanks
Measurement Range 305 to 10058 mm (12 to 396 inch)
View Details
Air Bubble/Liquid Level Sensor - AD8/AD9/ADU - Introtek International
Specs
Application Medical; Air-In-Line, Air Bubble Detector
Transducer Style Contact
View Details