Airmar Technology Corporation AT120 Airducer® Transducer 39-013-1-01

Description
AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments. Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Description
AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments. Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation
Datasheet
Datasheet Summary
Powered by GS/AI

The AT120 Airducer® Transducer operates at a best frequency of 125 kHz with a minimum transmit sensitivity of 107 dB re 1µPa/V at 1 m and a minimum receive sensitivity of -169 dB re 1V/µPa. It features a sensing range from 15 cm to 7 m, with a typical range of 20 cm to 3 m. The transducer has a beamwidth of 12° and can handle a maximum driving voltage of 800 Vpp. It is designed for a wide operating temperature range of -40°C to 90°C and weighs 20 g. The housing is made of glass-filled polyester, and the acoustic window is constructed from glass-reinforced epoxy, ensuring durability in various applications. The AT120 is suitable for level measurement, automation control, proximity sensing, obstacle avoidance, and robotics. It is also available in a PVDF housing option for chemically aggressive environments and can be equipped with a 10 KOc thermistor for temperature compensation.

Datasheet Summary
Powered by GS/AI

The AT120 Airducer® Transducer operates at a best frequency of 125 kHz with a minimum transmit sensitivity of 107 dB re 1µPa/V at 1 m and a minimum receive sensitivity of -169 dB re 1V/µPa. It features a sensing range from 15 cm to 7 m, with a typical range of 20 cm to 3 m. The transducer has a beamwidth of 12° and can handle a maximum driving voltage of 800 Vpp. It is designed for a wide operating temperature range of -40°C to 90°C and weighs 20 g. The housing is made of glass-filled polyester, and the acoustic window is constructed from glass-reinforced epoxy, ensuring durability in various applications. The AT120 is suitable for level measurement, automation control, proximity sensing, obstacle avoidance, and robotics. It is also available in a PVDF housing option for chemically aggressive environments and can be equipped with a 10 KOc thermistor for temperature compensation.

Suppliers

Company
Product
Description
Supplier Links
AT120 Airducer® Transducer - 39-013-1-01 - Airmar Technology Corporation
Milford, NH, United States
AT120 Airducer® Transducer
39-013-1-01
AT120 Airducer® Transducer 39-013-1-01
AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments. Applications Level measurement Automation control Proximity Obstacle avoidance Robotics Features Rugged sealed construction Cylindrical design allows for installation in various applications Options Available in PVDF housing for use in chemically aggressive environments 10 Kω thermistor available for temperature compensation

AT120 Airducer® Transducer

Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on equipment such as asphalt pavers, agricultural machinery, water/wastewater systems, and in chemically aggressive environments.

Applications

  • Level measurement
  • Automation control
  • Proximity
  • Obstacle avoidance
  • Robotics

Features

  • Rugged sealed construction
  • Cylindrical design allows for installation in various applications

Options

  • Available in PVDF housing for use in chemically aggressive environments
  • 10 KΩ thermistor available for temperature compensation
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Ultrasonic Transducers
Product Number 39-013-1-01
Product Name AT120 Airducer® Transducer
Application Level measurement; Automation control; Proximity; Obstacle avoidance; Robotics
Unlock Full Specs
to access all available technical data

Similar Products

AT50 Airducer® Transducer - 39-005-1-01 - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Application Level measurement; Open Channel Flow; Proximity; Obstacle avoidance; Robotics
Beam Angle 12 degrees
Measurement Range 300 to 15000 mm (11.81 to 591 inch)
View Details
Dual Element Transducers -  - Danatronics Corporation
Danatronics Corporation
Specs
Application General Purpose; Flaw, Crack, Void and Inclusion Detectors; Material, Section or Wall Thickness
Transducer Style Dual
Features & Format Sliding Probe
View Details
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, Transducers - ST-H - Siemens Process Instrumentation
Specs
Application Chemical storage, liquid tanks
Measurement Range 305 to 10058 mm (12 to 396 inch)
View Details
Lewis Magnetostrictive Transducer -  - Stoelting Cleaning Equipment
Stoelting Cleaning Equipment
Specs
Application Ultrasonic Cleaning / Liquid Processing
Transducer Style Array
Features & Format Rotating / IRIS
View Details