Formation flying for a picture of precision
TanDEM-X (‘TerraSAR-X add-on for Digital Elevation Measurement’) is an Earth observation satellite, which, together with the almost identical TerraSAR-X radar satellite, forms a high-precision radar interferometer system.
The TerraSAR-X/TanDEM-X satellite formation can generate images similar to stereoscopic pictures. It is measuring all the Earth’s land surface (150 million square kilometres) within a period of less than three years. For a 12m grid (street width), surface height information can then be determined with an accuracy of under two meters. One goal is the production of a global Digital Elevation Model of unprecedented accuracy.
As for TerraSAR-X, the TanDEM-X project is a Public–Private Partnership between Airbus Defence and Space GmbH and the German space agency DLR. TanDEM-X was launched on 21 June 2010 from the Baikonur Cosmodrome (Kazakhstan) on board a Dnepr launcher and is designed for five years of operation.
Use of the data for scientific applications will be the responsibility of the DLR, commercial marketing of the data is managed by Airbus Defence and Space’ GEO-Information Division.
Fact Sheet
| Customer | DLR (Deutsches Zentrum für Luft- und Raumfahrt) |
| Mission | To generate a global Digital Elevation Model (DEM) with unprecedented accuracy |
| Orbit | Sun-synchronous dusk-dawn orbit |
| Spacecraft | Rebuild of the TerraSAR-X satellite which was based on the Airbus Defence and Space Flexbus concept and extensive heritage from the CHAMP and GRACE missions |
| Payload | • Active phased array X-band Synthetic Aperture Radar (SAR)
• Tracking, Occultation and Ranging (TOR) equipment |
| Features | • X-band downlink horn antenna is mounted at the tip of a 3.3m long boom • Solid state mass memory capacity is 768Gbit • High-pressure nitrogen gas propulsion system for formation flying |
| Launch Mass | 1340kg (spacecraft: 1220kg, fuel: 120kg) |
| Dimensions | 5m length, 2.4m diameter (hexagonal cross section) |
| Launch Date | June 2010 on DNEPR-1 rocket from Baikonur |
| Mission Duration | 5 years |
| Airbus Defence and Space Responsibilities | Prime contractor, SAR and satellite integration and testing, manufacturer of many electronic units including On-Board Computer and Solid State Mass Memory |
| Airbus Group | |
|---|---|
| Product Category | Satellites |
| Product Number | TanDEM-X |
| Product Name | Earth Observation Satellite |