As a member of Airbus Helicopters’ renowned Dauphin family, the medium twin-engine AS365 N3+ version is suited for a full range of missions and known worldwide for its sleek fuselage and powerful performance.
Backed by experience and a long heritage
The AS365 N3+ is a member of Airbus Helicopters' medium weight Dauphin family of helicopters.
Some 700 twin-engine Dauphins have been delivered for civil use in more than 60 countries with nearly 200 operators. Together these helicopters have accumulated around 4 million flight hours.
Speed and stability in extreme conditions
With its fast cruise speed and power margin, the AS365 N3+ takes the Dauphin’s acclaimed performance to greater heights.
The helicopter is powered by FADEC-equipped Turbomeca Arriel 2N engines offering 15 percent more power, matched with an upgraded gearbox and rotor head.
This ultimate version of the Dauphin offers exceptional high and hot performance, increased useful load and lower operating costs.
Not only can the AS365 N3+ take off in ground effect at maximum weight and in temperatures of up to +50°C, it also is capable of taking off with a full load from sea level in Category A conditions.
Safe and comfortable flight
The AS365 N3+ incorporates Airbus Helicopters’ Fenestron® tail rotor system and Starflex rotor head for low noise and maximum safety.
The quietest helicopter in its category, the AS365 N3+ is rated at 3.1 EPN decibels below the International Civil Aviation Organization (ICAO) standards.
The cabin accommodates up to 12 passengers and two pilots and is easily accessible via large forward doors. Big windows offer panoramic views.
Easy and affordable maintenance
Operators recognize mission availability as being one of the key attributes of this aircraft. Thanks to low direct maintenance costs (DMCs) and low maintenance per flight hour, the AS365 N3+ is the most cost-effective helicopter in its class on the market.
| Airbus Group | |
|---|---|
| Product Category | Aircraft |
| Product Number | AS365 N3+ |
| Product Name | Civil Helicopter |