Key figures
Range 18,300 km Typical seating x 25
Wing span 63.45 m
Overall length 67.93 m
Height 17.53 m
| Length | 67.93 m |
|---|---|
| Fuselage width | 5.64 m |
| Wing span (geometric) | 63.45 m |
| Height | 17.53 m |
| Track | 10.69 m |
| Wheelbase | 27.59 m |
Key performance data
| Typical PAX in VIP configuration | 25 |
|---|---|
| Range | 18,300 km |
| Take-off run | 3,180 m |
| Landing run | 1,960 m |
| Maximum operating Speed | M0.86 |
| Ceiling | 12,500 m |
| Engines thrust | 235 to 249 kN |
Aircraft weights and fuel capacity
| Max ramp weight | 381.2 tonnes |
|---|---|
| Max take-off weight | 380.0 tonnes |
| Max landing weight | 246.0 tonnes |
| Max zero fuel weight | 232.0 tonnes |
| Max fuel capacity | 215,260 litres |
Cabin Dimensions
| Cabin length | 54.00 m |
|---|---|
| Cabin width | 5.28 m |
| Cabin height | 2.41 m |
| Cabin floor area gross | 258.50 m2 |
Engine RR Trent 553
Cabin dimensions shown for VIP configuration.
Take-off distance at SL, 50ft obstacle clearance ISA, MTOW
Landing distance at SL, 50ft obstacle clearance ISA, MLW
Highest design weights options shown
Range at 8 pax, NBAA, IFR profile
Pilots flying Airbus VIP widebodies have the latest technology at their fingertips – from the fly-by-wire side-stick controllers to interactive cockpit displays and integrated modular avionics.
Airbus’ VIP widebodies share a common cockpit with the company’s smaller aircraft, providing an identical layout of instruments and controls, as well as similar handling qualities and procedures.
This cockpit commonality makes it easier for pilots to move across Airbus’ full family of aircraft, while saving time and money in training.
Airbus’ common cockpit continues to evolve to embrace new technologies, both in existing aircraft and in new ones such as the A380 and A350 XWB.
This allows the introduction of new features such as the On-board Information System (OIS), airport map with GPS-derived aircraft position and the vertical cut on the navigation display of the Airbus ACJ380 – all of which are designed to aid pilots by capitalizing on the latest technologies.
| Airbus Group | |
|---|---|
| Product Category | Aircraft |
| Product Number | ACJ340 |
| Product Name | Corporate Jet |