AirClean Systems TEE Probe Soaking Station ACTE50

Description
The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter captures the disinfectant vapors, preventing exposure to the technician. Several different polycarbonate soaking tube lengths are available to fit your probe type. Features No ductwork required Polypropylene construction for chemical resistance. The result: NO RUST Two-speed fan SoftClips keep the probe secure during disinfection without damaging sensitive electronics. Benefits Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Options Removable soaking tubes available in several lengths up to 48”
Request a Quote
Description
The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter captures the disinfectant vapors, preventing exposure to the technician. Several different polycarbonate soaking tube lengths are available to fit your probe type. Features No ductwork required Polypropylene construction for chemical resistance. The result: NO RUST Two-speed fan SoftClips keep the probe secure during disinfection without damaging sensitive electronics. Benefits Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Options Removable soaking tubes available in several lengths up to 48”
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TEE Probe Soaking Station - ACTE50 - AirClean Systems
Creedmoor, NC, United States
TEE Probe Soaking Station
ACTE50
TEE Probe Soaking Station ACTE50
The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter captures the disinfectant vapors, preventing exposure to the technician. Several different polycarbonate soaking tube lengths are available to fit your probe type. Features No ductwork required Polypropylene construction for chemical resistance. The result: NO RUST Two-speed fan SoftClips keep the probe secure during disinfection without damaging sensitive electronics. Benefits Meets OSHA and JCAHO regulatory requirements Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes Tested to UL 61010-1 and CSA C22.2 No. 61010-1 Options Removable soaking tubes available in several lengths up to 48”

The wall-mounted ACTE50 is designed for disinfecting longer devices such as transesophageal probes, while minimizing potential probe damage from oversoaking in cumbersome pans and trays. The12-month guaranteed bonded carbon filter captures the disinfectant vapors, preventing exposure to the technician. Several different polycarbonate soaking tube lengths are available to fit your probe type.

Features

  • No ductwork required
  • Polypropylene construction for chemical resistance. The result: NO RUST
  • Two-speed fan
  • SoftClips keep the probe secure during disinfection without damaging sensitive electronics.

Benefits

  • Meets OSHA and JCAHO regulatory requirements
  • Protects operator from Glutaraldehyde, O.P.A., Cidex®, Hydrogen Peroxide or Peracetic Acid fumes
  • Tested to UL 61010-1 and CSA C22.2 No. 61010-1

Options

  • Removable soaking tubes available in several lengths up to 48”
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Biological Safety Cabinets
Product Number ACTE50
Product Name TEE Probe Soaking Station
Width 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Width 58 inch (1473 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Width 29 inch (737 mm)
Depth 13 inch (330 mm)
Height 89 inch (2261 mm)
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Width 25 inch (635 mm)
Depth 9 inch (229 mm)
Height 71 inch (1803 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Width 47 inch (1194 mm)
Depth 24 inch (610 mm)
Height 60 inch (1524 mm)
View Details