The Mountable Honeywell Scanner Holster is a rugged, enterprise-ready Forklift Holster engineered to securely store barcode scanners and mobile computers directly on forklift frames. Designed for high-throughput warehouse and distribution environments, this Forklift Mount Scanner Holster helps reduce device drops, prevent loss, and improve operator efficiency.
The durable construction and protective interior lining help safeguard valuable scanning assets, supporting lower total cost of ownership across large deployments.
Ideal for logistics centers, manufacturing facilities, and distribution operations standardizing Honeywell scanning equipment across fleets.
Key Features:
Industrial-grade Honeywell Scanner Forklift Holster for warehouse environments
Mountable design attaches securely to forklift frames
Quick access design supports fast scanning workflows
Protective interior lining reduces device wear
Suitable for bulk enterprise procurement and fleet rollouts
Hard structure case, wrapped in black Canvas.
Compatible with Honeywell handheld barcode scanners: Honeywell CK3, Honeywell CK62, Honeywell CK65, Honeywell CK67, Honeywell ScanPal EDA61K, and Honeywell Tecton
Technical Specifications
Dimensions: 10.0 × 2.75 × 4.0 inches (254 × 70 × 102 mm)
Material: Durable outer shell, wrapped in canvas with soft interior lining
Mounting options: Forklift Frame via eyelets / zip ties or Belt clip
Includded Assessorries: Two zip ties for mounting
Access: Trigger handle opening / open top for easy removal
Typical Applications:
Warehouse & distribution centers
Manufacturing facilities
Third-party logistics (3PL) operations
Retail back-of-house inventory management
The Mountable Honeywell Scanner Holster is a rugged, enterprise-ready Forklift Holster engineered to securely store barcode scanners and mobile computers directly on forklift frames. Designed for high-throughput warehouse and distribution environments, this Forklift Mount Scanner Holster helps reduce device drops, prevent loss, and improve operator efficiency.
The durable construction and protective interior lining help safeguard valuable scanning assets, supporting lower total cost of ownership across large deployments.
Ideal for logistics centers, manufacturing facilities, and distribution operations standardizing Honeywell scanning equipment across fleets.
Key Features:
- Industrial-grade Honeywell Scanner Forklift Holster for warehouse environments
- Mountable design attaches securely to forklift frames
- Quick access design supports fast scanning workflows
- Protective interior lining reduces device wear
- Suitable for bulk enterprise procurement and fleet rollouts
- Hard structure case, wrapped in black Canvas.
- Compatible with Honeywell handheld barcode scanners: Honeywell CK3, Honeywell CK62, Honeywell CK65, Honeywell CK67, Honeywell ScanPal EDA61K, and Honeywell Tecton
Technical Specifications
- Dimensions: 10.0 × 2.75 × 4.0 inches (254 × 70 × 102 mm)
- Material: Durable outer shell, wrapped in canvas with soft interior lining
- Mounting options: Forklift Frame via eyelets / zip ties or Belt clip
- Includded Assessorries: Two zip ties for mounting
- Access: Trigger handle opening / open top for easy removal
Typical Applications:
- Warehouse & distribution centers
- Manufacturing facilities
- Third-party logistics (3PL) operations
- Retail back-of-house inventory management