The Mountable Zebra Scanner Holster is a rugged, enterprise-ready Zebra Forklift Holster engineered to securely store RF scanners and mobile computers directly on forklift frames. Designed for high-throughput warehouse and distribution environments, this Forklift Mount Scanner Holster helps reduce device drops, prevent loss, and improve operator efficiency.
Built for demanding material handling operations, this RF Scanner Holster for Forklift provides easy in/easy out access while maintaining a secure hold during equipment movement. The durable construction and protective interior lining help safeguard valuable scanning assets, supporting lower total cost of ownership across large deployments.
Ideal for logistics centers, manufacturing facilities, and distribution operations standardizing Zebra scanning equipment across fleets.
Key Features:
Industrial-grade Zebra Scanner Forklift Holster for warehouse environments
Mountable design attaches securely to forklift frames
Quick access design supports fast scanning workflows
Protective interior lining reduces device wear
Suitable for bulk enterprise procurement and fleet rollouts
Hard structure case, wrapped in black Canvas.
Compatible with large Zebra RF scanners and mobile computers: Zebra MC3200, Zebra MC3300, Zebra MC3330xR, Zebra MC3390xR, Zebra MC9060, Zebra MC9090, Zebra MC9190, Zebra MC9200, Zebra MC9300, Zebra MC9400, Zebra MC9401, Zebra MC9450, Zebra MC9500, Zebra MC9596, Zebra TC8000, and Zebra TC8300 trigger scanners.
Technical Specifications
Dimensions: 10.0 × 2.75 × 4.0 inches (254 × 70 × 102 mm)
Material: Durable outer shell, wrapped in canvas with soft interior lining
Mounting options: Forklift Frame via eyelets / zip ties or Belt clip
Includded Assessorries: Two zip ties for mounting
Access: Trigger handle opening / open top for easy removal
Typical Applications:
Warehouse & distribution centers
Manufacturing facilities
Third-party logistics (3PL) operations
Retail back-of-house inventory management
The Mountable Zebra Scanner Holster is a rugged, enterprise-ready Zebra Forklift Holster engineered to securely store RF scanners and mobile computers directly on forklift frames. Designed for high-throughput warehouse and distribution environments, this Forklift Mount Scanner Holster helps reduce device drops, prevent loss, and improve operator efficiency.
Built for demanding material handling operations, this RF Scanner Holster for Forklift provides easy in/easy out access while maintaining a secure hold during equipment movement. The durable construction and protective interior lining help safeguard valuable scanning assets, supporting lower total cost of ownership across large deployments.
Ideal for logistics centers, manufacturing facilities, and distribution operations standardizing Zebra scanning equipment across fleets.
Key Features:
- Industrial-grade Zebra Scanner Forklift Holster for warehouse environments
- Mountable design attaches securely to forklift frames
- Quick access design supports fast scanning workflows
- Protective interior lining reduces device wear
- Suitable for bulk enterprise procurement and fleet rollouts
- Hard structure case, wrapped in black Canvas.
- Compatible with large Zebra RF scanners and mobile computers: Zebra MC3200, Zebra MC3300, Zebra MC3330xR, Zebra MC3390xR, Zebra MC9060, Zebra MC9090, Zebra MC9190, Zebra MC9200, Zebra MC9300, Zebra MC9400, Zebra MC9401, Zebra MC9450, Zebra MC9500, Zebra MC9596, Zebra TC8000, and Zebra TC8300 trigger scanners.
Technical Specifications
- Dimensions: 10.0 × 2.75 × 4.0 inches (254 × 70 × 102 mm)
- Material: Durable outer shell, wrapped in canvas with soft interior lining
- Mounting options: Forklift Frame via eyelets / zip ties or Belt clip
- Includded Assessorries: Two zip ties for mounting
- Access: Trigger handle opening / open top for easy removal
Typical Applications:
- Warehouse & distribution centers
- Manufacturing facilities
- Third-party logistics (3PL) operations
- Retail back-of-house inventory management