The Zebra Barcode Scanner Holster is a rugged, premium‑grade accessory engineered to protect and securely carry Zebra handheld scanners in demanding industrial environments. Designed for use in warehouse, logistics, retail, and field service operations, this Zebra scanner leather holster combines durable construction with professional styling to deliver long service life and dependable performance.
Crafted from heavy‑duty leather and reinforced stitching, this handheld scanner holster provides lasting protection against abrasion, impact, and daily wear. Its integrated belt clip allows for quick attachment and release, enabling mobile workers to access devices efficiently while keeping hands free for tasks requiring frequent scanning.
This zebra scanner accessory is ideal for enterprise deployments where device reliability, employee productivity, and operational uptime are key considerations. Whether used on warehouse floors, at distribution centers, or in service vehicles, the belt holster helps support efficient workflows while safeguarding valuable scanning equipment.
Key Features
Premium Zebra Barcode Scanner Holster with reinforced leather construction
Durable leather build withstands heavy‑use industrial environments
Designed for secure carry and protection of Zebra handheld scanners
Dimensions: 6.5 x 3.6 x 1.75 inch (165 x 92 x 45 mm)
Integrated belt clip for convenient mobility and rapid access
Ideal as Zebra scanner accessories in warehouse, logistics, retail, and field service operations
Helps protect devices and support streamlined workflows
Compatible models: Zebra M60, Zebra MC67, Zebra TC15, Zebra TC53, Zebra TC58, Zebra TC70, Zebra TC70X, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC75x, Zebra TC77, Zebra TC78, Zebra TC501, Zebra TC701
Technical Specifications
Accessory Type: Leather scanner holster with belt clip
Compatibility: Designed for Zebra handheld barcode scanners and similar form factors
Material: Heavy‑duty leather with reinforced stitching
Mounting: Belt clip for secure attachment to belts, pockets, or work gear
Use Cases: Warehouse floors, distribution hubs, service vehicles, loading docks, retail environments
Durability: Engineered for rugged, frequent daily use
The Zebra Barcode Scanner Holster is a rugged, premium‑grade accessory engineered to protect and securely carry Zebra handheld scanners in demanding industrial environments. Designed for use in warehouse, logistics, retail, and field service operations, this Zebra scanner leather holster combines durable construction with professional styling to deliver long service life and dependable performance.
Crafted from heavy‑duty leather and reinforced stitching, this handheld scanner holster provides lasting protection against abrasion, impact, and daily wear. Its integrated belt clip allows for quick attachment and release, enabling mobile workers to access devices efficiently while keeping hands free for tasks requiring frequent scanning.
This zebra scanner accessory is ideal for enterprise deployments where device reliability, employee productivity, and operational uptime are key considerations. Whether used on warehouse floors, at distribution centers, or in service vehicles, the belt holster helps support efficient workflows while safeguarding valuable scanning equipment.
Key Features
- Premium Zebra Barcode Scanner Holster with reinforced leather construction
- Durable leather build withstands heavy‑use industrial environments
- Designed for secure carry and protection of Zebra handheld scanners
- Dimensions: 6.5 x 3.6 x 1.75 inch (165 x 92 x 45 mm)
- Integrated belt clip for convenient mobility and rapid access
- Ideal as Zebra scanner accessories in warehouse, logistics, retail, and field service operations
- Helps protect devices and support streamlined workflows
- Compatible models: Zebra M60, Zebra MC67, Zebra TC15, Zebra TC53, Zebra TC58, Zebra TC70, Zebra TC70X, Zebra TC72, Zebra TC73, Zebra TC75, Zebra TC75x, Zebra TC77, Zebra TC78, Zebra TC501, Zebra TC701
Technical Specifications
- Accessory Type: Leather scanner holster with belt clip
- Compatibility: Designed for Zebra handheld barcode scanners and similar form factors
- Material: Heavy‑duty leather with reinforced stitching
- Mounting: Belt clip for secure attachment to belts, pockets, or work gear
- Use Cases: Warehouse floors, distribution hubs, service vehicles, loading docks, retail environments
- Durability: Engineered for rugged, frequent daily use