The Ingenico Countertop Swivel Stand is a robust and flexible mounting solution designed to securely position Ingenico Point-of-sale terminals on checkout counters, service desks, hospitality points, and retail environments. Engineered for durability and operator convenience, this swivel stand enables smooth rotation and tilt adjustment so devices can be positioned for optimal customer interaction and transaction efficiency.
With its adjustable swivel mechanism, the Ingenico Terminal Swivel Mount provides flexible viewing angles that improve usability for both customers and staff. Its stable base and secure mounting hardware make it suitable for high‑traffic commercial settings where accessibility and ease of use are essential.
The Ingenico Mobile POS Terminal Stand supports a wide range of Ingenico payment terminals and enhances ergonomics at the point of sale by reducing device handling. As a Credit Card Terminal Swivel Stand and Payment Terminal Swivel Mount Stand, it helps procurement teams standardize payment infrastructure and maintain consistent checkout environments across multiple locations.
Key Features
Durable Ingenico Countertop Swivel Stand designed for commercial POS environments
Smooth swivel adjustment for optimal terminal positioning and customer interaction
Stable base with secure mounting hardware for reliable countertop use
Compatible with a wide range of Ingenico POS terminals
Ingenico Desk/1600, Ingenico Desk/1700, Ingenico Desk/2600, Ingenico Desk/3500, Ingenico Desk/5000, Ingenico Axium DX8000, Ingenico IPP310, Ingenico IPP315, Ingenico IPP320, and Ingenico IPP350
Improves accessibility and transaction efficiency at checkout points
Supports enterprise deployment and standardized mounting solutions
Technical Specifications
Product Type: Swivel mount stand for Ingenico POS terminals
Construction: Heavy‑duty metal base and swivel assembly
Swivel Adjustment: Smooth rotation for flexible device orientation
Tilt Adjustment: Adjustable tilt for ergonomic viewing
Mounting Design: Stable base with included securing hardware
Device Compatibility: Supports a range of Ingenico POS and payment terminals
Cable Management: Integrated routing channels for power and data cables
Installation: Tool‑assisted setup with included hardware
Use Cases: Retail counters, restaurants, hospitality service desks, and POS stations
The Ingenico Countertop Swivel Stand is a robust and flexible mounting solution designed to securely position Ingenico Point-of-sale terminals on checkout counters, service desks, hospitality points, and retail environments. Engineered for durability and operator convenience, this swivel stand enables smooth rotation and tilt adjustment so devices can be positioned for optimal customer interaction and transaction efficiency.
With its adjustable swivel mechanism, the Ingenico Terminal Swivel Mount provides flexible viewing angles that improve usability for both customers and staff. Its stable base and secure mounting hardware make it suitable for high‑traffic commercial settings where accessibility and ease of use are essential.
The Ingenico Mobile POS Terminal Stand supports a wide range of Ingenico payment terminals and enhances ergonomics at the point of sale by reducing device handling. As a Credit Card Terminal Swivel Stand and Payment Terminal Swivel Mount Stand, it helps procurement teams standardize payment infrastructure and maintain consistent checkout environments across multiple locations.
Key Features
- Durable Ingenico Countertop Swivel Stand designed for commercial POS environments
- Smooth swivel adjustment for optimal terminal positioning and customer interaction
- Stable base with secure mounting hardware for reliable countertop use
- Compatible with a wide range of Ingenico POS terminals
- Ingenico Desk/1600, Ingenico Desk/1700, Ingenico Desk/2600, Ingenico Desk/3500, Ingenico Desk/5000, Ingenico Axium DX8000, Ingenico IPP310, Ingenico IPP315, Ingenico IPP320, and Ingenico IPP350
- Improves accessibility and transaction efficiency at checkout points
- Supports enterprise deployment and standardized mounting solutions
Technical Specifications
- Product Type: Swivel mount stand for Ingenico POS terminals
- Construction: Heavy‑duty metal base and swivel assembly
- Swivel Adjustment: Smooth rotation for flexible device orientation
- Tilt Adjustment: Adjustable tilt for ergonomic viewing
- Mounting Design: Stable base with included securing hardware
- Device Compatibility: Supports a range of Ingenico POS and payment terminals
- Cable Management: Integrated routing channels for power and data cables
- Installation: Tool‑assisted setup with included hardware
- Use Cases: Retail counters, restaurants, hospitality service desks, and POS stations