The Unitech Scanner Mount is a rugged, industrial‑grade mounting solution designed to securely position Unitech mobile barcode scanners on forklifts, material handling equipment, and utility vehicles in warehousing, logistics, distribution, and manufacturing environments. Engineered for durability and stability, this Forklift Scanner Holder keeps devices within easy reach of operators while helping minimize drops, damage, and operational interruptions.
Constructed from heavy‑duty metal with reinforced support, this Industrial Scanner Mount delivers dependable performance in high‑traffic, vibration‑intensive work settings. Its secure clamping system ensures scanners remain firmly positioned during movement, improving workflow efficiency and protecting valuable scanning assets in daily operations.
Ideal as a Warehouse Scanner Bracket, this holder accommodates a range of Unitech scanner models used in picking, receiving, inventory control, and asset tracking workflows. Designed to support enterprise deployments, this mounting solution helps procurement teams standardize rugged scanner accessories that enhance device accessibility, uptime, and overall productivity.
Key Features
Heavy‑duty Unitech Scanner Mount engineered for industrial work environments
Secure Forklift Scanner Holder keeps scanners accessible and protected
Constructed of rugged metal to withstand continuous use and vibration
Reinforced clamping system for reliable holding power
Ideal as a Warehouse Scanner Bracket for a variety of Unitech models
Compatible models: Unitech EA500/+, Unitech EA520, Unitech EA602, Unitech EA630/+, Unitech EA630T, Unitech EA660, Unitech PA700, Unitech PA720, Unitech PA726, Unitech PA730, Unitech PA760, Unitech PA768, and Unitech RP902
Supports enterprise procurement and fleet standardization
Technical Specifications
Product Type: Industrial forklift scanner mount
Construction: Heavy‑duty metal bracket and clamping assembly
Compatibility: Designed for Unitech mobile barcode scanners and similar handheld devices
Mounting Options: Forklift mast or fixed surface installation
Protection: Stable, vibration‑resistant support helps prevent drops and impact
Use Cases: Warehousing, logistics, distribution centers, manufacturing floors
Installation: Mounting hardware included for rapid deployment
The Unitech Scanner Mount is a rugged, industrial‑grade mounting solution designed to securely position Unitech mobile barcode scanners on forklifts, material handling equipment, and utility vehicles in warehousing, logistics, distribution, and manufacturing environments. Engineered for durability and stability, this Forklift Scanner Holder keeps devices within easy reach of operators while helping minimize drops, damage, and operational interruptions.
Constructed from heavy‑duty metal with reinforced support, this Industrial Scanner Mount delivers dependable performance in high‑traffic, vibration‑intensive work settings. Its secure clamping system ensures scanners remain firmly positioned during movement, improving workflow efficiency and protecting valuable scanning assets in daily operations.
Ideal as a Warehouse Scanner Bracket, this holder accommodates a range of Unitech scanner models used in picking, receiving, inventory control, and asset tracking workflows. Designed to support enterprise deployments, this mounting solution helps procurement teams standardize rugged scanner accessories that enhance device accessibility, uptime, and overall productivity.
Key Features
- Heavy‑duty Unitech Scanner Mount engineered for industrial work environments
- Secure Forklift Scanner Holder keeps scanners accessible and protected
- Constructed of rugged metal to withstand continuous use and vibration
- Reinforced clamping system for reliable holding power
- Ideal as a Warehouse Scanner Bracket for a variety of Unitech models
- Compatible models: Unitech EA500/+, Unitech EA520, Unitech EA602, Unitech EA630/+, Unitech EA630T, Unitech EA660, Unitech PA700, Unitech PA720, Unitech PA726, Unitech PA730, Unitech PA760, Unitech PA768, and Unitech RP902
- Supports enterprise procurement and fleet standardization
Technical Specifications
- Product Type: Industrial forklift scanner mount
- Construction: Heavy‑duty metal bracket and clamping assembly
- Compatibility: Designed for Unitech mobile barcode scanners and similar handheld devices
- Mounting Options: Forklift mast or fixed surface installation
- Protection: Stable, vibration‑resistant support helps prevent drops and impact
- Use Cases: Warehousing, logistics, distribution centers, manufacturing floors
- Installation: Mounting hardware included for rapid deployment