The Point Mobile Metal Forklift Scanner Holder by AGOZ provides equipment-side storage for handheld scanners and scan guns used during receiving, staging, pallet movement, replenishment, load verification, and warehouse inventory workflows. Mounted placement establishes a defined scanner return point near forklift operators during material handling activity.
The stainless steel holder features a powder-coated finish and open configuration for repeated scanner pickup and return. An included mounting bracket and hardware support installation on forklifts and other warehouse equipment used across shared fleets, rotating operators, and multi-shift distribution programs.
Compatible Point Mobile models: MF52, PM30, PM30hc, PM67, PM68, PM75, PM84, PM84P, PM85, PM86, PM90, PM95, PM451, PM452, PM550, and PM650.
Metal forklift holder for compatible Point Mobile scanners and scan guns
Stainless steel construction with powder-coated finish
Open holder format for repeated scanner pickup and return
Mounting bracket and installation hardware included
Equipment-side placement for forklifts and warehouse handling equipment
Supports receiving, staging, replenishment, pallet movement, and load verification
The Point Mobile Metal Forklift Scanner Holder by AGOZ provides equipment-side storage for handheld scanners and scan guns used during receiving, staging, pallet movement, replenishment, load verification, and warehouse inventory workflows. Mounted placement establishes a defined scanner return point near forklift operators during material handling activity.
The stainless steel holder features a powder-coated finish and open configuration for repeated scanner pickup and return. An included mounting bracket and hardware support installation on forklifts and other warehouse equipment used across shared fleets, rotating operators, and multi-shift distribution programs.
Compatible Point Mobile models: MF52, PM30, PM30hc, PM67, PM68, PM75, PM84, PM84P, PM85, PM86, PM90, PM95, PM451, PM452, PM550, and PM650.
- Metal forklift holder for compatible Point Mobile scanners and scan guns
- Stainless steel construction with powder-coated finish
- Open holder format for repeated scanner pickup and return
- Mounting bracket and installation hardware included
- Equipment-side placement for forklifts and warehouse handling equipment
- Supports receiving, staging, replenishment, pallet movement, and load verification