The Cognex DataMan 8700 Metal Forklift Scanner Mount by AGOZ provides a fixed equipment-side storage point for barcode readers used in warehouse, logistics, manufacturing, and material handling operations. The mounted configuration keeps the reader accessible to operators while reducing loose storage on forklift seats, pallets, carts, or work surfaces.
Constructed from stainless steel, the holder provides stable positioning for the Cognex DataMan 8700 with or without a pistol grip. Protective rubber edging helps isolate the reader from direct contact with the metal holder, while the included mounting kit supports installation on forklifts, carts, and suitable fixed warehouse surfaces.
Compatible Cognex model: DataMan 8700, with or without pistol grip.
Stainless steel holder for equipment-side reader placement
Compatible with DataMan 8700 configurations with or without pistol grip
Protective rubber edging around the holder
Complete mounting kit included
Dimensions: 4.5 x 2.5 x 3.5 in. (114 x 64 x 89 mm)
Supports forklift, warehouse, manufacturing, and material handling workflows
The Cognex DataMan 8700 Metal Forklift Scanner Mount by AGOZ provides a fixed equipment-side storage point for barcode readers used in warehouse, logistics, manufacturing, and material handling operations. The mounted configuration keeps the reader accessible to operators while reducing loose storage on forklift seats, pallets, carts, or work surfaces.
Constructed from stainless steel, the holder provides stable positioning for the Cognex DataMan 8700 with or without a pistol grip. Protective rubber edging helps isolate the reader from direct contact with the metal holder, while the included mounting kit supports installation on forklifts, carts, and suitable fixed warehouse surfaces.
Compatible Cognex model: DataMan 8700, with or without pistol grip.
- Stainless steel holder for equipment-side reader placement
- Compatible with DataMan 8700 configurations with or without pistol grip
- Protective rubber edging around the holder
- Complete mounting kit included
- Dimensions: 4.5 x 2.5 x 3.5 in. (114 x 64 x 89 mm)
- Supports forklift, warehouse, manufacturing, and material handling workflows