The Aget Manufacturing Company Filterkop Baghouse Dust Filter, model FT24, features high-efficiency woven fabric filter material designed to improve air quality by removing fine dust particles from exhaust airstreams. This model includes 24 filter tubes with a total filter area of 112 square feet, suitable for airflows ranging from 300 to 1000 CFM. The FT24 is equipped with a standard shaker mechanism, which can be operated manually or automatically, to facilitate the reconditioning of the filter material. The dust storage capacity for the FT24 is 1.9 cubic feet, and it is constructed with a heavy-duty industrial grade design, ensuring durability in various applications such as woodworking, metalworking, and food processing. The unit is available in both open and enclosed designs, with a shipping weight of 420 lbs for the open unit and 620 lbs for the enclosed unit. Optional features include pressure relief devices, explosion-proof shaker motors, and HEPA filter additions, allowing for customization based on specific project requirements.
After Filters often permit recirculation of cleaned air for non-hazardous applications. Separate After Filters and Filterkop “Baghouse” Collectors are available in several configurations and sizes, from 112 square feet of filtration surface area through 7000 square feet for larger air volumes. They are commonly used as “final filters” behind cyclone separators, combined with exhausters for fine dust or powder collection, or as replacements or additions to existing systems with inadequate filtration.
| Aget Manufacturing Company | |
|---|---|
| Product Category | Dust and Debris Control Products |
| Product Number | FT24-D1 |
| Product Name | Filterkop Baghouse Dust Filter |