The Filterkop Baghouse Dust Filter, model FH58-10, is designed for high-efficiency filtration of fine dust particles from large volume exhaust airstreams. It is particularly effective in applications with heavy dust loads, such as woodworking, metalworking, and food processing. The unit features a modular design that allows for multiple assemblies to enhance filtration capacity, with a CFM range suitable for various industrial operations. This model utilizes high-efficiency woven fabric filter material and includes standard features such as a motorized shaker mechanism for intermittent reconditioning of the filters, positive sealing snap-ring cuff filter tubes, and a heavy-duty industrial-grade construction. The dust storage capacity is 120 cubic feet, and the unit is compatible with both pull-through and push-through configurations. Maintenance is facilitated by an access door and an interior aisle for easy filter change-out. The FH58-10 is built to withstand tough conditions, with a weather-resistant powder-coated finish and a structural steel base frame. It is backed by a standard three-year warranty on filter tubes, provided an application review is completed. This product is suitable for engineers seeking a reliable solution for dust collection in high-volume industrial settings.
A Filterkop dust collector will clear the air of very fine dusts. Utilizing a permanent fabric filter system (baghouse filters), the Filterkop removes "fines" as small as 0.3 microns from the airstream, and returns cleaned air back to the workplace, or to vent, as desired. The system requires no cartridge filters, or cartridge replacement expense. Our filters commonly last up to 10 years, minimizing cost, down time, and labor.
| Aget Manufacturing Company | |
|---|---|
| Product Category | Dust and Debris Control Products |
| Product Number | FH58-10 |
| Product Name | Filterkop Baghouse Dust Filter |