Aetna Bearing Company Sealed 3 Hole Flange Mount Bearings AG5600

Description
Aetna Adapter Bearings are a series of mounted ball bearing units designed for use in equipment where shafts are supported in frames or sheet metal surfaces. Typical applications include overhead doors, conveyor systems, packaging machines, and agricultural equipment. They provide a combination of features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting flange, and shaft locking device in a single compact pro-lubricated installation, without further time consuming assembling or adjustment. A variety of mounting hole configurations are available. Eccentric shaft-locking collars are available for most sizes, as well as extended inner rings with set screws or drilled holes for pins. Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported. Used to support shaft on overhead doors and gates in shopping malls. Extra heavy gauge steel flanges support higher loads required for large door application. Furnished without locking collar provision.
Description
Aetna Adapter Bearings are a series of mounted ball bearing units designed for use in equipment where shafts are supported in frames or sheet metal surfaces. Typical applications include overhead doors, conveyor systems, packaging machines, and agricultural equipment. They provide a combination of features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting flange, and shaft locking device in a single compact pro-lubricated installation, without further time consuming assembling or adjustment. A variety of mounting hole configurations are available. Eccentric shaft-locking collars are available for most sizes, as well as extended inner rings with set screws or drilled holes for pins. Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported. Used to support shaft on overhead doors and gates in shopping malls. Extra heavy gauge steel flanges support higher loads required for large door application. Furnished without locking collar provision.

Suppliers

Company
Product
Description
Supplier Links
Sealed 3 Hole Flange Mount Bearings - AG5600 - Aetna Bearing Company
Franklin Park, IL, USA
Sealed 3 Hole Flange Mount Bearings
AG5600
Sealed 3 Hole Flange Mount Bearings AG5600
Aetna Adapter Bearings are a series of mounted ball bearing units designed for use in equipment where shafts are supported in frames or sheet metal surfaces. Typical applications include overhead doors, conveyor systems, packaging machines, and agricultural equipment. They provide a combination of features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting flange, and shaft locking device in a single compact pro-lubricated installation, without further time consuming assembling or adjustment. A variety of mounting hole configurations are available. Eccentric shaft-locking collars are available for most sizes, as well as extended inner rings with set screws or drilled holes for pins. Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported. Used to support shaft on overhead doors and gates in shopping malls. Extra heavy gauge steel flanges support higher loads required for large door application. Furnished without locking collar provision.

Aetna Adapter Bearings are a series of mounted ball bearing units designed for use in equipment where shafts are supported in frames or sheet metal surfaces. Typical applications include overhead doors, conveyor systems, packaging machines, and agricultural equipment. They provide a combination of features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting flange, and shaft locking device in a single compact pro-lubricated installation, without further time consuming assembling or adjustment. A variety of mounting hole configurations are available. Eccentric shaft-locking collars are available for most sizes, as well as extended inner rings with set screws or drilled holes for pins.
Combined self-aligning bearings, seals, mounting flange and locking collar in a single, compact pre-lubricated "package." Ready for quick, easy mounting with standard bolts wherever shafts can be supported.
Used to support shaft on overhead doors and gates in shopping malls. Extra heavy gauge steel flanges support higher loads required for large door application. Furnished without locking collar provision.

Supplier's Site

Technical Specifications

  Aetna Bearing Company
Product Category Flange Mounted Bearings
Product Number AG5600
Product Name Sealed 3 Hole Flange Mount Bearings
Unlock Full Specs
to access all available technical data

Similar Products

0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
Two-bolt Cast Iron Flange Pillow Block Units - F2B Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 1.94 inch (49.23 mm)
View Details