Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLANGE MOUNTED BEARINGS
AETNA BEARING COMPANY
515061 -- FRONT WHEEL, 4WD/AWD DODGE TK (04-05)
Aetna Bearing Company
Front Wheel, 4WD/AWD Dodge TK (04-05)
515061
Description
Front Wheel, 4WD/AWD Dodge TK (04-05)
Aetna Bearing Company
Done
Description
Front Wheel, 4WD/AWD Dodge TK (04-05)
Suppliers
Company
Product
Description
Supplier Links
Aetna Bearing Company
Franklin Park, IL, USA
Front Wheel, 4WD/AWD Dodge TK (04-05)
515061
Front Wheel, 4WD/AWD Dodge TK (04-05)
515061
Front Wheel, 4WD/AWD Dodge TK (04-05)
Front Wheel, 4WD/AWD Dodge TK (04-05)
Supplier's Site
Technical Specifications
Aetna Bearing Company
Product Category
Flange Mounted Bearings
Product Number
515061
Product Name
Front Wheel, 4WD/AWD Dodge TK (04-05)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bearing Units
7508826
Specs
Mtg Configuration
4-Bolt
Design Units
Metric
Shaft Size
1.18 inch (30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Flange mounted bearing: 12.03mm Bore, Sintered Bronze
A 7Z42MBFM12MB
Specs
Bearing Type
Plain
Bearing / Housing Features
Spherical or Self-aligning bearing.
Shaft Size
0.4736 inch (12.03 mm)
View Details
Boston Gear
Mounted Flanged Bearing
NMPTB
Specs
Bearing Type
Plain
Mtg Configuration
2-Bolt
Shaft Size
0.5000 to 1.5 inch (12.7 to 38.1 mm)
View Details
OILES America Corporation
Plain Type Flanged Bearing, 17mm
80FL-17
Specs
Bearing Type
Plain
Mtg Configuration
2-Bolt
Bearing / Housing Features
Spherical or Self-aligning bearing.
View Details