Aerotech, Inc. Gear-Drive Motorized Optical Mount AMG-GR

Description
Design Features Economical, high-accuracy, two-axis gimbal design Travels from 90 degrees to continuous rotation available Circular (100 to 300 mm) and custom cells available Front surface reflecting and centered cell options Direct encoder option for increased accuracy/repeatabili ty Servo and stepper motors available The AMG-GR series of gear-driven motorized gimbals provide economical, high-accuracy elevation-over-azimu th positioning. These gimbals are built using the primary positioning elements of the robust and economical AGR-series rotary stage. The AMG-GR is available in a variety of standard travel ranges. Due to the flexibility of the design, customized travels are easily accommodated. A variety of accuracy grades, motor types, and cell designs make this the ideal stage series for applications ranging from sensor calibration to laser beam steering. Cell Design Versatility The AMG-GR comes standard with circular cells ranging from 100 mm to 300 mm diameter. Cell mounting options include a centered (balanced) cell or a front-surface reflection option where the front of the optic is located on the axes of rotation. Special configurations are available to accommodate non-circular optics, cameras, sensors, and round optics larger than 300 mm in diameter. Due to a modular-design approach, each gimbal mirror cell can be easily modified or replaced with different shaped cells to accommodate sensors or other asymmetrically-shape d payloads. Flexible Options The AMG-GR can be outfitted with brushless servo or stepper motors. A full range of matching drives and controls are available for a complete single-source solution. For applications that require high-accuracy and repeatability, a direct-encoder mounted to the cell and yoke is available. Vacuum-compatible versions are also available.
Description
Design Features Economical, high-accuracy, two-axis gimbal design Travels from 90 degrees to continuous rotation available Circular (100 to 300 mm) and custom cells available Front surface reflecting and centered cell options Direct encoder option for increased accuracy/repeatabili ty Servo and stepper motors available The AMG-GR series of gear-driven motorized gimbals provide economical, high-accuracy elevation-over-azimu th positioning. These gimbals are built using the primary positioning elements of the robust and economical AGR-series rotary stage. The AMG-GR is available in a variety of standard travel ranges. Due to the flexibility of the design, customized travels are easily accommodated. A variety of accuracy grades, motor types, and cell designs make this the ideal stage series for applications ranging from sensor calibration to laser beam steering. Cell Design Versatility The AMG-GR comes standard with circular cells ranging from 100 mm to 300 mm diameter. Cell mounting options include a centered (balanced) cell or a front-surface reflection option where the front of the optic is located on the axes of rotation. Special configurations are available to accommodate non-circular optics, cameras, sensors, and round optics larger than 300 mm in diameter. Due to a modular-design approach, each gimbal mirror cell can be easily modified or replaced with different shaped cells to accommodate sensors or other asymmetrically-shape d payloads. Flexible Options The AMG-GR can be outfitted with brushless servo or stepper motors. A full range of matching drives and controls are available for a complete single-source solution. For applications that require high-accuracy and repeatability, a direct-encoder mounted to the cell and yoke is available. Vacuum-compatible versions are also available.

Suppliers

Company
Product
Description
Supplier Links
Gear-Drive Motorized Optical Mount - AMG-GR - Aerotech, Inc.
Pittsburgh, PA, USA
Gear-Drive Motorized Optical Mount
AMG-GR
Gear-Drive Motorized Optical Mount AMG-GR
Design Features Economical, high-accuracy, two-axis gimbal design Travels from 90 degrees to continuous rotation available Circular (100 to 300 mm) and custom cells available Front surface reflecting and centered cell options Direct encoder option for increased accuracy/repeatabili ty Servo and stepper motors available The AMG-GR series of gear-driven motorized gimbals provide economical, high-accuracy elevation-over-azimu th positioning. These gimbals are built using the primary positioning elements of the robust and economical AGR-series rotary stage. The AMG-GR is available in a variety of standard travel ranges. Due to the flexibility of the design, customized travels are easily accommodated. A variety of accuracy grades, motor types, and cell designs make this the ideal stage series for applications ranging from sensor calibration to laser beam steering. Cell Design Versatility The AMG-GR comes standard with circular cells ranging from 100 mm to 300 mm diameter. Cell mounting options include a centered (balanced) cell or a front-surface reflection option where the front of the optic is located on the axes of rotation. Special configurations are available to accommodate non-circular optics, cameras, sensors, and round optics larger than 300 mm in diameter. Due to a modular-design approach, each gimbal mirror cell can be easily modified or replaced with different shaped cells to accommodate sensors or other asymmetrically-shape d payloads. Flexible Options The AMG-GR can be outfitted with brushless servo or stepper motors. A full range of matching drives and controls are available for a complete single-source solution. For applications that require high-accuracy and repeatability, a direct-encoder mounted to the cell and yoke is available. Vacuum-compatible versions are also available.

Design Features

  • Economical, high-accuracy, two-axis gimbal design
  • Travels from 90 degrees to continuous rotation available
  • Circular (100 to 300 mm) and custom cells available
  • Front surface reflecting and centered cell options
  • Direct encoder option for increased accuracy/repeatability
  • Servo and stepper motors available

The AMG-GR series of gear-driven motorized gimbals provide economical, high-accuracy elevation-over-azimuth positioning. These gimbals are built using the primary positioning elements of the robust and economical AGR-series rotary stage. The AMG-GR is available in a variety of standard travel ranges. Due to the flexibility of the design, customized travels are easily accommodated. A variety of accuracy grades, motor types, and cell designs make this the ideal stage series for applications ranging from sensor calibration to laser beam steering.

Cell Design Versatility

The AMG-GR comes standard with circular cells ranging from 100 mm to 300 mm diameter. Cell mounting options include a centered (balanced) cell or a front-surface reflection option where the front of the optic is located on the axes of rotation. Special configurations are available to accommodate non-circular optics, cameras, sensors, and round optics larger than 300 mm in diameter. Due to a modular-design approach, each gimbal mirror cell can be easily modified or replaced with different shaped cells to accommodate sensors or other asymmetrically-shaped payloads.

Flexible Options

The AMG-GR can be outfitted with brushless servo or stepper motors. A full range of matching drives and controls are available for a complete single-source solution.

For applications that require high-accuracy and repeatability, a direct-encoder mounted to the cell and yoke is available. Vacuum-compatible versions are also available.

Supplier's Site

Technical Specifications

  Aerotech, Inc.
Product Category Gimbals
Product Number AMG-GR
Product Name Gear-Drive Motorized Optical Mount
Unlock Full Specs
to access all available technical data

Similar Products