Advantech Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech VUE-2156-FD45MX-N4

Description
TOUCH SCREEN, FHD, 15.6", 240VAC; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FHD, 15.6", 240VAC; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech - 28AK4971 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech
28AK4971
Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech 28AK4971
TOUCH SCREEN, FHD, 15.6", 240VAC; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FHD, 15.6", 240VAC; Meter Display Type:Full HD TFT LED LCD Color; Display Size:384.8mm x 237.1mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4971
Product Name Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator Interface - 26124068 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Programmable Operator Interface - MONITOUCH HMI V9 V9150iXD - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
19
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 19.0 inch (483 mm)
View Details