Advantech Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech VUE-2150-XA50PX-N4

Description
TOUCH SCREEN, XGA, 15", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:359.1mm x 285mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, XGA, 15", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:359.1mm x 285mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech - 28AK4970 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech
28AK4970
Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech 28AK4970
TOUCH SCREEN, XGA, 15", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:359.1mm x 285mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, XGA, 15", 240VAC; Meter Display Type:XGA TFT LCD Color; Display Size:359.1mm x 285mm; Display Resolution:1024 x 768 Pixels; Screen Size:15"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4970
Product Name Touch Screen, Xga, 15, 240Vac; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Touch Panel Computer, 7; Meter Display Type Advantech - 52AH6902 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution VGA; 1024 x 600 Pixels
Display Size 7.0 inch (178 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
HMI Displays - 302513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
Certifications RoHS Compliant
Resolution 480 x 272 pixel
View Details