Advantech Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech TPC-317-R833A

Description
TOUCH SCREEN, SXGA TFT LED LCD, 17", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V
Datasheet
Description
TOUCH SCREEN, SXGA TFT LED LCD, 17", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech - 37AJ3129 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech
37AJ3129
Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech 37AJ3129
TOUCH SCREEN, SXGA TFT LED LCD, 17", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V

TOUCH SCREEN, SXGA TFT LED LCD, 17", I3; Meter Display Type:SXGA TFT LED LCD Color; Display Size:410.4mm x 343.4mm; Display Resolution:1280 x 1024 Pixels; Screen Size:17"; Supply Voltage Min:19.2V; Supply Voltage Max:28.8V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 37AJ3129
Product Name Touch Screen, Sxga Tft Led Lcd, 17, I3; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range - FPM-7151T-R3AE - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details