The SRP-FPV241-AE is a 4K Ultra-HD multi-monitor thin client designed for industrial applications, particularly suitable for control room environments. It features six independent video outputs, including five HDMI ports and one DisplayPort, allowing for simultaneous display across multiple monitors. The device is powered by a 6th Gen Intel Core i3 processor, with 8GB of DDR4 memory, ensuring efficient performance for demanding visualization tasks. This thin client supports a wide range of connectivity options, including two Gigabit Ethernet ports for network redundancy, eight USB ports (four USB 3.0 and four USB 2.0), and four serial ports (RS-232/422/485). Its compact, fanless design enhances reliability in industrial settings, while the aluminum housing provides durability. The operating temperature range is from -20 to 40¬8C, making it suitable for various environments. The SRP-FPV241-AE is RoHS compliant and certified by CE, FCC, UL, CB, and CCC, ensuring it meets international safety and environmental standards. This product is particularly advantageous for applications requiring centralized management and flexibility in multi-monitor setups.
Realize the true value of thin client and centralized management technologies with Advantech’s ThinManager Compatible industrial thin clients. Rockwell ThinManager, the leading thinclient solution for the factory floor, and Advantech’s industrially hardened thin client hardware provide a unique solutions for centralized management of factory floor applications. The SRP-FPV241-AE is the perfect ThinManager MultiMonitor industrial thin client for applications where flexibility and cost savings of 5 monitors per client is desired. The SRP-FPV241-AE also supports the dual video interfaces of 4K resolution such as: DP and HDMI. Its ultra-HD video ports are especially perfect for overview of supervision in control room.
| Advantech | |
|---|---|
| Product Category | Multi-Input Display Processors |
| Product Number | SRP-FPV241-AE |
| Product Name | Centralize Visualization for Control Room Multiple display |