Advantech SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r SQR-UD4S8G3K2HNBG

Description
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r 288-pin Dual In-Line Memory Module Data Transfer Rate: 3200 MT/s Capacity: 4GB/8GB/16GB/32GB Operating Temperature: 0°C ~ 85°C Lifetime warranty
Request a Quote Datasheet
Description
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r 288-pin Dual In-Line Memory Module Data Transfer Rate: 3200 MT/s Capacity: 4GB/8GB/16GB/32GB Operating Temperature: 0°C ~ 85°C Lifetime warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r - SQR-UD4S8G3K2HNBG - Advantech
Cincinnati, OH, United States
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r
SQR-UD4S8G3K2HNBG
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r SQR-UD4S8G3K2HNBG
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r 288-pin Dual In-Line Memory Module Data Transfer Rate: 3200 MT/s Capacity: 4GB/8GB/16GB/32GB Operating Temperature: 0°C ~ 85°C Lifetime warranty

SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r

  • 288-pin Dual In-Line Memory Module
  • Data Transfer Rate: 3200 MT/s
  • Capacity: 4GB/8GB/16GB/32GB
  • Operating Temperature: 0°C ~ 85°C
  • Lifetime warranty
Buy Now Datasheet
Memory - Modules - 2084-SQR-UD4S8G3K2HNBG-ND - DigiKey
Thief River Falls, MN, United States
260PIN SODIMM DDR4 3200 4GB 1.2V

260PIN SODIMM DDR4 3200 4GB 1.2V

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Memory Modules Memory Modules
Product Number SQR-UD4S8G3K2HNBG 2084-SQR-UD4S8G3K2HNBG-ND
Product Name SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r Memory - Modules
Memory Type DRAM DRAM
Unlock Full Specs
to access all available technical data

Similar Products