Advantech SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r SQR-UD4N8G3K2HEBG

Description
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r 288-pin Dual In-Line Memory Module Data Transfer Rate: 3200 MT/s Capacity: 8/16/32GB Operating Temperature: 0°C ~ 85°C Lifetime warranty ECC function support 30μ" PCB Golden Finger
Request a Quote Datasheet
Description
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r 288-pin Dual In-Line Memory Module Data Transfer Rate: 3200 MT/s Capacity: 8/16/32GB Operating Temperature: 0°C ~ 85°C Lifetime warranty ECC function support 30μ" PCB Golden Finger
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r - SQR-UD4N8G3K2HEBG - Advantech
Cincinnati, OH, United States
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r
SQR-UD4N8G3K2HEBG
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r SQR-UD4N8G3K2HEBG
SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r 288-pin Dual In-Line Memory Module Data Transfer Rate: 3200 MT/s Capacity: 8/16/32GB Operating Temperature: 0°C ~ 85°C Lifetime warranty ECC function support 30μ" PCB Golden Finger

SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r

  • 288-pin Dual In-Line Memory Module
  • Data Transfer Rate: 3200 MT/s
  • Capacity: 8/16/32GB
  • Operating Temperature: 0°C ~ 85°C
  • Lifetime warranty
  • ECC function support
  • 30μ" PCB Golden Finger
Buy Now Datasheet
Memory - Modules - 2084-SQR-UD4N8G3K2HEBG-ND - DigiKey
Thief River Falls, MN, United States
260PIN SODIMM DDR4 3200 32GB 1.2

260PIN SODIMM DDR4 3200 32GB 1.2

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Memory Modules Memory Modules
Product Number SQR-UD4N8G3K2HEBG 2084-SQR-UD4N8G3K2HEBG-ND
Product Name SQRAM is Industrial Grade DRAM memory. all of SQRAM are designed with original IC chip and adopt a rigorous test program to ensure durable and r Memory - Modules
Memory Type DRAM DRAM
Unlock Full Specs
to access all available technical data

Similar Products

ECC SODIMM DDR4 2133/2400/2666 - SQR-SD4I32G2K6SEME - Advantech
Specs
Form Factor SO_DIMM
Capacity 32000 MB
Clock Speed 3200 MHz
View Details
2 suppliers
SODIMM DDR4 - SQR-SD4N32G2K6SNME - Advantech
Specs
Form Factor SO_DIMM
Capacity 32000 MB
Clock Speed 2666 MHz
View Details
2 suppliers