Advantech Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SQF-SMSM4-256G-SBC

Description
Win Source Part Number: 1123645-SQF-SMSM4-25 6G-SBC Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SQF-SMS 640 Type: SATA III Package: Bulk Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 256GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 30.00mm x 4.20mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Speed - Read: 561.73MB/s Speed - Write: 497.89MB/s HTSUS: 8523.51.0000 Mfr: Advantech Corp Base Product Number: SQF-SMSM4
Request a Quote Datasheet
Description
Win Source Part Number: 1123645-SQF-SMSM4-25 6G-SBC Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SQF-SMS 640 Type: SATA III Package: Bulk Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 256GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 30.00mm x 4.20mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Speed - Read: 561.73MB/s Speed - Write: 497.89MB/s HTSUS: 8523.51.0000 Mfr: Advantech Corp Base Product Number: SQF-SMSM4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-SMSM4-256G-SBC - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SQF-SMSM4-256G-SBC
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SQF-SMSM4-256G-SBC
Win Source Part Number: 1123645-SQF-SMSM4-25 6G-SBC Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SQF-SMS 640 Type: SATA III Package: Bulk Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 256GB Voltage - Supply: 3.3V Temperature Range - Operating: 0°C ~ 70°C Dimension: 50.80mm x 30.00mm x 4.20mm Form Factor: mSATA ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Speed - Read: 561.73MB/s Speed - Write: 497.89MB/s HTSUS: 8523.51.0000 Mfr: Advantech Corp Base Product Number: SQF-SMSM4

Win Source Part Number: 1123645-SQF-SMSM4-256G-SBC
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SQF-SMS 640
Type: SATA III
Package: Bulk
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 256GB
Voltage - Supply: 3.3V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 50.80mm x 30.00mm x 4.20mm
Form Factor: mSATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Speed - Read: 561.73MB/s
Speed - Write: 497.89MB/s
HTSUS: 8523.51.0000
Mfr: Advantech Corp
Base Product Number: SQF-SMSM4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Data Storage Systems
Product Number SQF-SMSM4-256G-SBC
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V1-256GDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hard Drives - 2546603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
V3 Video Cloud Converged Storage System - OceanStor 2800 - Huawei Technologies Co., Ltd.
Specs
Mounting Options Free Standing
View Details
SATA III DOM -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Interface SATA 3
Capacity 4 to 64 GB
View Details