Advantech SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630

Description
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) - SQF-SMS 630 - Advantech
Cincinnati, OHIO, United States
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
SQF-SMS 630
SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQF-SMS 630
Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s. MO-300 mSATA Module Compliant with SATA III and SATA v 3.0 standard Supports 72 bit ECC correct per 1K Byte data Support hardware write protect Supports Fragment Writing Technology and Flush Manager Shock resistance, anti-vibration and low power consumption GUI management tool & software API package Est. Product Change or EOL: 2018Q4

Advantech SQFlash 630 series mSATA delivers all the advantages of Flash Disk technology with the Serial ATA III (6.0Gb) interface, fully compliant with standard mSATA form factor. The SQF-SMS is based on the mSATA form factor which is generated by JEDEC and could provide a wide range capacity from 1GB to 64GB for SLC and 4GB to 256GB for MLC which delivers the read / write performance up to 480MB/s and 180MB/s.

  • MO-300 mSATA Module
  • Compliant with SATA III and SATA v 3.0 standard
  • Supports 72 bit ECC correct per 1K Byte data
  • Support hardware write protect
  • Supports Fragment Writing Technology and Flush Manager
  • Shock resistance, anti-vibration and low power consumption
  • GUI management tool & software API package
  • Est. Product Change or EOL: 2018Q4
Supplier's Site Datasheet

Technical Specifications

  Advantech Advantech Advantech Advantech Advantech Advantech Advantech
Product Category Flash Memory Cards Flash Memory Cards Flash Memory Cards Flash Memory Cards Flash Memory Cards Flash Memory Cards Flash Memory Cards
Product Number SQF-SMS 630 SQF-SMS 630 SQF-SMS 630 SQF-SMS 630 SQF-SMS 630 SQF-SMS 630 SQF-SMS 630
Product Name SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps) SQFlash mSATA 630, SATA Gen. 3 (6.0Gbps)
Memory Size 8 GB 16 GB 1 GB 4 GB 64 GB 2 GB 32 GB
Unlock Full Specs
to access all available technical data

Similar Products

Apacer 8G CF Card with SLC Flash Common Temperature - 96FMCFI-8G-CT-AP5 - Advantech
Specs
Memory Type SD; CompactFlash®
Transfer Speed 21 MB/sec
View Details
SQFlash 920 M.2 2280 PCIe/NVMe SSD - SQF-CM8 920 - Advantech
Specs
Memory Type Solid State Drive
Memory Size 960 GB
View Details